EN
  • EN
  • DE

AMIS42673ICAG1RG

Part No AMIS42673ICAG1RG
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Half CANbus 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AMIS42673
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 766-1008-6, 766-1008-2, 766-1008-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860961-AMIS42673ICAG1RG
Ultra Librarian 3D Model Ultra Librarian AMIS42673ICAG1RG CAD Model

Description

AMIS42673ICAG1RG Product Image

The AMIS42673ICAG1RG from ON Semiconductor is a robust, high-performance CAN transceiver designed to facilitate communication within automotive networking, industrial automation systems, and other demanding environments where reliable data transmission is critical.

Key Features

  • ISO 11898-2 Compliant: This transceiver meets the stringent requirements of the ISO 11898-2 standard, ensuring compatibility with the high-speed CAN protocol.
  • High Electromagnetic Immunity: With its superior design, the AMIS42673ICAG1RG offers excellent immunity to electromagnetic interference, a crucial feature for stable operation in electrically noisy environments.
  • Wide Operating Temperature Range: It operates reliably across a wide temperature range from -40°C to +125°C, making it suitable for harsh industrial conditions.
  • Differential Receiver with Wide Common-Mode Range: The device's differential receiver can handle common-mode voltages from -12V to +12V, ensuring signal integrity under varying electrical conditions.
  • Low Current Standby Mode: An energy-saving standby mode reduces the current draw to a minimum when the transceiver is not in active use, contributing to overall power efficiency.

Applications

The AMIS42673ICAG1RG transceiver is ideal for a range of applications that require robust and reliable CAN communication, such as:

  • Automotive networks, including body control modules, engine control units, and infotainment systems
  • Industrial automation and control systems
  • Building automation and HVAC control
  • Heavy machinery and agricultural equipment
  • Medical equipment and healthcare systems

Product Specifications

The AMIS42673ICAG1RG is available in a compact, surface-mount package that is RoHS compliant. It is designed for easy integration into various circuit designs and is fully supported by ON Semiconductor's technical documentation and application support.

For engineers and designers seeking a reliable CAN transceiver that can withstand the rigors of tough operating conditions, the AMIS42673ICAG1RG offers an ideal solution that combines performance, durability, and ON Semiconductor's commitment to quality.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess