EN
  • EN
  • DE

AR0237CSSC00SPRA0-DR

Part No AR0237CSSC00SPRA0-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 2MP 1/3 CIS SO  /  CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Product Status Last Time Buy
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1920H x 1080V
Frames per Second 60
Voltage - Supply 1.8V, 2.8V
Package / Case 48-PLCC
Supplier Device Package 48-PLCC (11.43x11.43)
Temperature Range - Operating -30°C ~ 85°C
Base Product Number AR0237
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Other Names 2156-AR0237CSSC00SPRA0-DR-OS,ONSONSAR0237CSSC00SPRA0-DR
Standard Package 1,520
Win Source Part Number 1014728-AR0237CSSC00SPRA0-DR
Ultra Librarian 3D Model Ultra Librarian AR0237CSSC00SPRA0-DR CAD Model

Description

ON Semiconductor AR0237CSSC00SPRA0-DR Image Sensor

The ON Semiconductor AR0237CSSC00SPRA0-DR is a cutting-edge CMOS digital image sensor with an active-pixel array of 1928(H) x 1088(V). This sensor is designed to deliver superior image quality in a wide range of lighting conditions, making it an ideal choice for high-performance applications such as surveillance, scanning, and industrial automation.

Featuring a 1/2.7-inch optical format, the AR0237 sensor provides a versatile balance between high resolution and compact design, ensuring compatibility with a variety of camera systems. Its advanced pixel technology offers excellent low-light performance, which is crucial for security and monitoring applications that require 24/7 operation.

The sensor operates at a maximum frame rate of 60 frames per second (fps) at full resolution, which allows for smooth video capture and accurate motion detection. Moreover, it supports linear and high dynamic range (HDR) modes, enabling it to handle challenging high-contrast scenes without losing detail in the shadows or highlights. This is particularly important in outdoor environments where lighting conditions can change rapidly.

With a pixel size of 3.0 µm x 3.0 µm, the AR0237 sensor achieves a perfect balance between sensitivity and resolution. It also includes advanced features such as automatic exposure control, automatic white balance, and automatic black level calibration, which simplify camera system design and reduce the need for additional processing power.

The AR0237CSSC00SPRA0-DR comes in a CSP-67 package and is designed for easy integration into a wide range of camera systems. It is also equipped with a Serial Peripheral Interface (SPI) and a four-lane MIPI CSI-2 interface, ensuring high-speed data transfer and compatibility with modern processors.

ON Semiconductor's commitment to quality and performance is reflected in the AR0237 image sensor, making it a reliable and efficient choice for developers and manufacturers looking to enhance their camera systems with state-of-the-art imaging capabilities.

You May Also Be Interested in

MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
OmniVision Technologies Inc
Lowest to $10.2264
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
OmniVision Technologies Inc
SENSOR CMOS HD 1080P DIGITAL COL
Lowest to $29.3772
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 3856H x 2764V 1.67μm x 1.67μm 48-ILCC (10x10)
Lowest to $61.4640
ON Semiconductor
SENSOR IMAGE VGA MONO 48-CLCC
Lowest to $16.1564
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
OmniVision Technologies Inc
IC IMAGE SENSOR 67-CSP5
Need more? Email Us
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Lowest to $17.2049

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess