EN
  • EN
  • DE
  • IT

AR0237IRSH12SPRA0-DR

Part No AR0237IRSH12SPRA0-DR
Manufacturer ON Semiconductor
Catalog OEM Souring
Description CMOS Image Sensor, 2.1 MP, 1/2.7", RGB-I AR0237 RBG-IR, 12 degree, mPLCC, Parallel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467377-AR0237IRSH12SPRA0-DR
Manufacturer ON Semiconductor
Package Tray
Product Status Active
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1920H x 1080V
Frames per Second 30.0
Voltage - Supply 1.8V, 2.8V
Grade -
Ultra Librarian 3D Model Ultra Librarian AR0237IRSH12SPRA0-DR CAD Model

Description

The AR0237IRSH12SPRA0-DR is a sophisticated CMOS image sensor produced by onsemi, designed to deliver high-quality imaging in a range of applications. With a resolution of 2.1 megapixels and utilizing a 1/2.7" optical format, this sensor can capture images with exceptional detail and clarity. The integrated RGB-I (Red, Green, Blue - Infrared) filter allows it to not only capture the visible spectrum but also to efficiently gather data from the infrared part of the spectrum, making it ideal for applications requiring both visible and IR imaging solutions. Its 12-degree field of view provides a broad observation angle, suitable for diverse uses from surveillance systems to advanced imaging solutions in consumer electronics. The sensor is housed in a mPLCC (Micro Leadframe Package Chip Carrier) package which offers a compact footprint while ensuring robustness for various installation environments. The parallel interface facilitates straightforward integration with existing hardware systems, providing flexibility in design and implementation. As a product of onsemi, a leader in sensor technology, the AR0237IRSH12SPRA0-DR stands out for its reliability, image quality, and advanced features, making it a top choice for developers and manufacturers in need of superior visual data capture capabilities.

You May Also Be Interested in

Microchip Technology
8bit MicroController
Lowest to $11.7200
STMicroelectronics
MCU L4S5 Arm Cortex-M4 2MB LQFP-100
Lowest to $20.2223
GigaDevice Semiconductor
GD32 Arm Cortex-M4 MicroController
Lowest to $1.5816
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us
Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
Microchip Technology
8bit MicroController
Lowest to $12.3753
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2698 $64.5396
4+ $26.4778 $105.9112
6+ $25.6503 $153.9018
9+ $24.8229 $223.4061
11+ $23.9955 $263.9505
14+ $21.5132 $301.1848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess