EN
  • EN
  • DE

ASM1816R-10F-T

Part No ASM1816R-10F-T
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3.06V LP / Supervisor Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number ASM1816
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 977069-ASM1816R-10F-T
Ultra Librarian 3D Model Ultra Librarian ASM1816R-10F-T CAD Model

Description

The ASM1816R-10F-T is a state-of-the-art microprocessor supervisory circuit manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact and high-performance component is designed to monitor the power supply and microprocessor activity in digital systems, ensuring reliable operation and system stability.

Key Features

  • Voltage Monitoring: The ASM1816R-10F-T provides precise monitoring of the power supply voltage. It features a factory-trimmed threshold voltage of 1.0V, making it suitable for low-voltage applications.
  • Reset Time Delay: It offers a significant delay of approximately 140ms (minimum) on the reset output, ensuring the system has adequate time to stabilize before resuming operation.
  • Low Power Consumption: Designed for energy-sensitive applications, it operates with a low supply current of 15µA, contributing to the overall energy efficiency of the system.
  • High Accuracy: The reset threshold accuracy is ±2% at +25°C, ensuring reliable performance over a range of temperatures and conditions.
  • Operating Temperature: The device is operational over a wide temperature range of -40°C to +85°C, making it suitable for various industrial and commercial environments.

Applications

The ASM1816R-10F-T is versatile and can be used in a multitude of applications where system integrity is critical. It is ideal for portable devices, embedded systems, microcontrollers, and other digital systems that require precise voltage monitoring and power management.

Package and Availability

The component is available in a compact SOT-23-3 package, which is ideal for space-constrained applications. The “T” suffix in the product name indicates that it is provided in tape and reel packaging, which is suitable for automated assembly processes.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ASM1816R-10F-T is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of modern electronic systems. Customers can rely on this product for consistent performance and long-term reliability.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess