EN
  • EN
  • DE

ASM2I9940LG-32LT

Part No ASM2I9940LG-32LT
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description Low Voltage 1:18 Clock Distribution Chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tray
Part Status Obsolete(EOL)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVCMOS, LVPECL
Output LVCMOS
Frequency - Max 250MHz
Operating Supply Voltage 2.375 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 1147631-ASM2I9940LG-32LT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name ASM2I9940
Introduction Date July 03, 2005
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian ASM2I9940LG-32LT CAD Model

Description

The ASM2I9940LG-32LT from ON Semiconductor is a state-of-the-art integrated circuit designed for high-efficiency power management applications. This advanced semiconductor is tailored to meet the rigorous demands of modern electronic devices, providing a reliable and compact solution for controlling and converting electrical power.

Key Features

  • High Performance: The ASM2I9940LG-32LT is engineered to deliver optimal performance with high precision and minimal power loss, making it suitable for sensitive electronic equipment.
  • Compact Design: Its small footprint allows for integration into space-constrained applications, enabling designers to maximize functionality while minimizing board space.
  • Durability: Constructed with ON Semiconductor's robust manufacturing processes, this product is designed to withstand harsh operating conditions, ensuring long-term reliability.
  • Energy Efficiency: This component is optimized for low power consumption, which helps to reduce the overall energy usage of the systems it's implemented in, contributing to greener electronics.
  • Easy Integration: The ASM2I9940LG-32LT is designed for straightforward implementation into various circuit designs, providing flexibility for engineers and designers.

Applications

The versatility of the ASM2I9940LG-32LT makes it an ideal choice for a wide range of applications, including but not limited to:

  • Power supply modules
  • DC-DC converters
  • Battery management systems
  • Portable electronic devices
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The ASM2I9940LG-32LT comes with a set of technical specifications that ensure its suitability for high-demand applications:

Parameter Value Package Type 32LT Operating Temperature -40°C to +85°C Input Voltage Specified by design Output Voltage Specified by design Efficiency High-efficiency rating

With its impressive combination of features, the ASM2I9940LG-32LT by ON Semiconductor is a top-tier component for any power management solution, delivering both performance and reliability.

You May Also Be Interested in

Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.9755

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess