EN
  • EN
  • DE

ASP1400BTMNTXG

Part No ASP1400BTMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description CONTROLLER COMPUTING / PMIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1046151-ASP1400BTMNTXG
Ultra Librarian 3D Model Ultra Librarian ASP1400BTMNTXG CAD Model

Description

ON Semiconductor ASP1400BTMNTXG Overview

The ON Semiconductor ASP1400BTMNTXG is a cutting-edge power management integrated circuit (PMIC) designed to cater to a wide range of applications that require efficient power supply solutions. This versatile component is well-suited for use in computing, networking, and telecommunications equipment, where stable and reliable power delivery is crucial for optimal performance.

The ASP1400BTMNTXG is part of ON Semiconductor's esteemed portfolio of power management products and stands out with its exceptional features that enable designers to achieve a compact and energy-efficient power system design. This PMIC is tailored to meet the stringent power requirements of modern electronic devices while maintaining a low thermal footprint.

Key Features

  • High Efficiency: The device is engineered to provide high power conversion efficiency, which is essential for reducing energy consumption and heat generation in electronic systems.
  • Flexible Voltage Regulation: It offers a broad input voltage range, allowing it to accommodate various power sources and applications.
  • Robust Thermal Management: With advanced thermal management capabilities, the ASP1400BTMNTXG ensures stable operation even under high load conditions.
  • Integrated Protection: The PMIC includes built-in protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system against potential damage.
  • Compact Design: Its small form factor enables designers to minimize the size of their power supply circuits, freeing up space for other critical components.

ON Semiconductor's commitment to quality is evident in the ASP1400BTMNTXG, which is manufactured with high-grade materials and adheres to rigorous industry standards. This ensures that the PMIC not only performs to expectations but also exhibits a long operational lifespan, reducing the need for frequent replacements and maintenance.

Whether you are developing high-performance computing platforms, sophisticated networking equipment, or other power-sensitive applications, the ON Semiconductor ASP1400BTMNTXG provides a reliable and efficient power management solution that can help streamline your design process and enhance the overall performance of your product.

You May Also Be Interested in

Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess