EN
  • EN
  • DE

BAS16TT1

Part No BAS16TT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SS SW 75V 200MA SC-75 / Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number BAS16
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 863425-BAS16TT1
Ultra Librarian 3D Model Ultra Librarian BAS16TT1 CAD Model

Description

The BAS16TT1 is a high-speed switching diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is engineered to meet the stringent requirements of fast electronic switching applications. It is commonly used in high-frequency rectification circuits, detection circuits, and in switching applications where efficiency and reliability are crucial.

Key Features

  • Fast Switching Speed: The BAS16TT1 offers quick and efficient switching capabilities, making it ideal for high-speed applications.
  • Low Capacitance: With its low capacitance, this diode ensures minimal energy loss and improved performance in high-frequency circuits.
  • Low Leakage Current: The device is designed to have a low leakage current, which enhances its reliability and longevity in various applications.
  • High Voltage Rating: Capable of handling a reverse voltage of 100V, the BAS16TT1 is suitable for a wide range of applications.
  • Surface Mount Package: The diode comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for efficient automated assembly.

Applications

The versatility of the BAS16TT1 makes it a preferred choice for a variety of electronic circuits. It is extensively used in:

  • Switching power supplies
  • High-speed logic systems
  • Portable and battery-powered devices
  • Signal processing circuits
  • General-purpose switching applications

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The BAS16TT1 complies with RoHS directives, ensuring that it is free from harmful substances. The company's dedication to quality is reflected in its products, which undergo rigorous testing to meet industry standards for performance and reliability.

With its superior switching performance, low power loss, and high reliability, the BAS16TT1 from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and longevity of their electronic products.

You May Also Be Interested in

General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess