EN
  • EN
  • DE

BAV23CLT3G

Part No BAV23CLT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 250V 400MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Array 1 Pair Common Cathode Standard 250 V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name BAV23
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912875-BAV23CLT3G
Ultra Librarian 3D Model Ultra Librarian BAV23CLT3G CAD Model

Description

ON Semiconductor BAV23CLT3G Product Overview

The BAV23CLT3G from ON Semiconductor is a high-quality, dual series switching diode designed for general-purpose applications. This component is ideal for users seeking a reliable solution for high-speed switching operations in electronic circuits. Its compact SOT-23 package makes it suitable for surface mount technology (SMT), enabling efficient assembly and saving valuable board space in dense circuit designs.

Key Features

  • Diode Configuration: The BAV23CLT3G features a dual series diode configuration, providing users with two discrete diodes in a single package. This allows for greater flexibility in circuit design and reduces component count.
  • High-Speed Switching: With its fast switching capability, this diode is an excellent choice for high-speed applications, ensuring minimal signal delay and efficient operation.
  • Reverse Voltage: It can withstand a continuous reverse voltage of up to 200V, making it robust against voltage spikes and surges that are common in electronic circuits.
  • Forward Current: The device can handle a forward current of 225mA, sufficient for a wide range of applications that require moderate current levels.
  • Low Leakage Current: The BAV23CLT3G boasts a low leakage current, which is critical for maintaining energy efficiency and reducing power loss in electronic systems.
  • RoHS Compliant: Adhering to environmental standards, this diode is RoHS compliant, meaning it is manufactured without the use of hazardous substances.

Applications

The ON Semiconductor BAV23CLT3G is versatile and can be used in various applications, including:

  • High-speed switching in digital circuits
  • Signal processing
  • Power management systems
  • Voltage clamping
  • Protection circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the BAV23CLT3G is no exception. It undergoes rigorous testing to ensure it meets the high standards expected from ON Semiconductor products. This diode is a dependable choice for designers and engineers looking for a component that offers both performance and durability.

Whether you're working on a new design or updating an existing one, the BAV23CLT3G from ON Semiconductor is a solid choice for your switching diode needs.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess