EN
  • EN
  • DE

BC337-025G

Part No BC337-025G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 45V 0.8A TO92  /  Bipolar (BJT) Transistor NPN 45 V 800 mA 210MHz 625 mW Through Hole TO-92 (TO-226)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 800 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 160 @ 100mA, 1V
Power - Max 625 mW
Frequency - Transition 210MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body
Supplier Device Package TO-92 (TO-226)
Base Product Number BC337
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names BC337-025G-ND,ONSONSBC337-025G,2156-BC337-025G-ON,BC337-025GOS,BC337025G
Standard Package 5,000
Win Source Part Number 1013760-BC337-025G
Ultra Librarian 3D Model Ultra Librarian BC337-025G CAD Model

Description

The BC337-025G is a versatile and high-quality NPN bipolar junction transistor (BJT) manufactured by ON Semiconductor, a leading company in the semiconductor industry. This compact and efficient transistor is designed for use in a wide range of electronic applications, including amplification and switching.

Key Features

  • Current Handling: The BC337-025G is capable of handling continuous collector currents up to 800 mA, making it suitable for moderate power applications.
  • Voltage Ratings: It has a collector-emitter voltage (VCEO) of 45V, ensuring it can handle a variety of circuits without breakdown.
  • Power Dissipation: With a power dissipation of 625 mW, this transistor can accommodate moderately high power levels, providing flexibility in circuit design.
  • High Gain: It features a high current gain, typically around 100 to 600, which allows for efficient amplification of signals.
  • TO-92 Package: Enclosed in a popular TO-92 package, the BC337-025G is easy to install and is compatible with many standard PCB layouts.

Applications

The BC337-025G is commonly used in a variety of applications, such as:

  • General-purpose switching and amplification
  • Driver stages in hi-fi amplifiers and television circuits
  • Signal processing in audio and communication equipment
  • Low-power consumption applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the BC337-025G is no exception. It is designed to meet the stringent requirements of the electronics industry and is backed by ON Semiconductor's comprehensive testing and quality control processes. Whether for commercial, industrial, or educational use, the BC337-025G provides consistent performance and durability.

Environmental Compliance

The BC337-025G also complies with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers and hobbyists who are concerned about the ecological impact of their products and projects.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess