EN
  • EN
  • DE

NDD04N50Z

Part No NDD04N50Z
Manufacturer ON Semiconductor
Description N-Channel Power MOSFET 500 V, 2.7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230848-NDD04N50Z
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NDD04N50Z CAD Model

Description

Product Overview: NDD04N50Z Power MOSFET by ON Semiconductor

The NDD04N50Z is a robust and efficient N-channel power MOSFET designed and manufactured by ON Semiconductor, a leading provider in the energy-efficient electronics space. This device is part of ON Semiconductor's high-performance power MOSFET portfolio, which is renowned for delivering exceptional power efficiency and reliability.

Key Features

  • High Current Capacity: With a continuous drain current of 4.8 A, the NDD04N50Z is capable of handling significant power loads, making it suitable for a wide range of applications.
  • High Voltage Tolerance: The device boasts a drain-to-source voltage (Vdss) of 500V, providing a high breakdown voltage that is essential for high-voltage applications.
  • Low On-Resistance: Featuring a low RDS(on) of 1.25 Ohm at Vgs = 10 V, the MOSFET ensures minimal power loss during operation, contributing to the overall efficiency of the system it's integrated into.
  • Fast Switching Performance: The fast switching characteristics of the NDD04N50Z make it an ideal choice for high-speed switching applications, reducing transition losses and improving performance.
  • Enhanced Thermal Performance: The MOSFET is encapsulated in a robust package that enhances its thermal performance, ensuring stability and longevity even under high-temperature operating conditions.

Applications

The versatility of the NDD04N50Z allows it to be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor control systems
  • Lighting systems
  • High-voltage switching circuits

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NDD04N50Z is no exception, built to ensure consistent performance and a long operational lifespan. It is designed to comply with rigorous industry standards, ensuring that it can withstand the demands of various electrical environments.

In summary, the NDD04N50Z Power MOSFET by ON Semiconductor is a high-voltage, high-efficiency, and reliable component suitable for a wide range of power applications. Its robust design and superior electrical characteristics make it a valuable part of any power management system.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5117 $58.8455
280+ $0.4193 $117.4040
430+ $0.4066 $174.8380
590+ $0.3939 $232.4010
760+ $0.3800 $288.8000
1,020+ $0.3407 $347.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,100 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess