EN
  • EN
  • DE

BC557CG

Part No BC557CG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 0.1A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 650mV @ 5mA, 100mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 420 @ 2mA, 5V
Maximum Power Dissipation 625mW
Frequency - Transition 320MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1022374-BC557CG
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Audio, Industrial
Ultra Librarian 3D Model Ultra Librarian BC557CG CAD Model

Description

ON Semiconductor BC557CG PNP Bipolar Transistor

The ON Semiconductor BC557CG represents a highly reliable, versatile PNP bipolar junction transistor (BJT) that is designed for use in a wide range of electronic applications. This transistor is particularly well-suited for amplification and switching purposes, offering a commendable blend of performance, efficiency, and thermal stability.

With a collector-emitter voltage (VCEO) of -45V and a collector current capability of up to -100mA, the BC557CG is an excellent choice for moderate power applications. The device features a maximum power dissipation of 625mW, which allows it to handle a reasonable amount of power without succumbing to thermal overload under normal operating conditions.

The BC557CG also boasts a collector-base voltage (VCBO) of -50V and an emitter-base voltage (VEBO) of -5V, providing a good safety margin for various circuit designs. Its hFE (DC current gain) is specified in a range that ensures consistent performance, making it a reliable component for amplification circuits.

This transistor is presented in a TO-92 package, a widely accepted standard that is both compact and easy to work with. The TO-92 package is known for its ease of integration into printed circuit boards (PCBs) and is suitable for through-hole mounting, which is a preferred method for hobbyists and professionals alike when prototyping or in production environments.

ON Semiconductor's commitment to quality is evident in the BC557CG, which is designed to meet or exceed the stringent requirements of the electronic industry. It is characterized by its low noise figure, which makes it an ideal choice for audio applications, and its excellent linearity, which ensures that the signal integrity is maintained throughout the amplification process.

In summary, the BC557CG from ON Semiconductor is a robust, reliable PNP transistor that offers a solid performance for a broad range of electronic applications. Whether you're designing an audio amplifier, a signal processing circuit, or looking for a general-purpose switching device, the BC557CG is a component that you can depend on for consistent, high-quality results.

You May Also Be Interested in

ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.4826
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1533 $58.2540
920+ $0.1258 $115.7360
1,425+ $0.1219 $173.7075
1,960+ $0.1180 $231.2800
2,535+ $0.1140 $288.9900
3,390+ $0.1023 $346.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess