ON Semiconductor BC807-40SN PNP Transistor
The ON Semiconductor BC807-40SN is a high-performance, surface-mount PNP bipolar junction transistor (BJT) that is designed to offer a balance of good amplification and low voltage operation. This transistor is part of the BC807 series, which is well-regarded for its reliability and efficiency in a wide range of electronic applications. The BC807-40SN is particularly suitable for switching and amplification purposes in commercial and industrial electronic circuits.
Key Features:
- Transistor Polarity: PNP - The BC807-40SN is a PNP transistor, which means it is turned on when a small current flows through the base in the direction opposite to the electron flow.
- Collector-Emitter Voltage (VCEO): The transistor can handle a maximum collector-emitter voltage of -45V, making it suitable for several low to medium voltage applications.
- Collector Current: It can support a continuous collector current of up to -500mA, which is adequate for driving moderate loads.
- Power Dissipation: This component has a power dissipation of 250mW, which helps to prevent overheating during operation.
- DC Current Gain (hFE): The BC807-40SN has a high DC current gain, typically around 250-600, which indicates efficient current amplification.
- Package: It comes in a SOT-23 package, which is a compact footprint that is ideal for space-constrained applications.
Applications:
The BC807-40SN is versatile and can be used in various electronic circuits. Some common applications include:
- General-purpose switching and amplification
- Load drivers in portable devices
- Signal processing circuits
- Power management in consumer electronics
- Linear amplification and regulation
ON Semiconductor's dedication to quality ensures that the BC807-40SN transistor is manufactured to the highest standards, offering reliability and performance for designers and engineers. Whether you're working on a simple hobby project or a complex commercial electronic system, the BC807-40SN is a solid choice for your PNP transistor needs.