EN
  • EN
  • DE

BAS31-D87Z

Part No BAS31-D87Z
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 120V 200MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 48 Weeks
Features Diode Array 1 Pair Series Connection Standard 120 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer ON Semiconductor
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name BAS31
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1990-BAS31-D87ZCT, BAS31_D87Z, BAS31_D87Z-ND, BAS31_D87ZTR-ND, BAS31_D87ZCT, BAS31-D87ZTR, 1990-BAS31-D87ZTR, BAS31_D87ZTR, 1990-BAS31-D87ZDKR, BAS31_D87ZDKR-ND, BAS31_D87ZCT-ND, BAS31-D87ZCT, BAS31-D87ZDKR, BAS31_D87ZDKR
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912814-BAS31-D87Z
Ultra Librarian 3D Model Ultra Librarian BAS31-D87Z CAD Model

Description

The BAS31-D87Z from ON Semiconductor is a high-speed switching diode that offers fast switching speeds and high conductance. This diode is designed for applications requiring efficient and reliable high-speed switching. The compact SOT-23 package makes it suitable for high-density circuit designs.

Key Features

  • Fast Switching Speed: The BAS31-D87Z is optimized for quick transitions, making it ideal for high-frequency operations.
  • Low Capacitance: With its low capacitance, this diode is perfect for high-speed applications where minimal signal distortion is crucial.
  • High Conductance: High conductance ensures minimal voltage drop and power loss during operation, which is essential for energy-sensitive designs.
  • Reverse Voltage: It can withstand a reverse voltage of up to 100V, ensuring durability and reliability in various applications.
  • Forward Current: The diode supports a continuous forward current of 200mA, making it capable of handling moderate power requirements.

Applications

The BAS31-D87Z is versatile and can be used in a wide range of applications, including:

  • High-speed switching circuits
  • Logic circuits
  • Power management systems
  • Signal processing
  • Voltage clamping
  • Protection circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the BAS31-D87Z is no exception. It is manufactured to meet high industry standards, ensuring stable performance and a long operational life for your critical applications.

Environmental Compliance

The BAS31-D87Z diode is compliant with RoHS directives, making it an environmentally friendly choice for companies looking to minimize their ecological footprint without compromising on performance.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1913 $50.6945
640+ $0.1570 $100.4800
990+ $0.1521 $150.5790
1,360+ $0.1472 $200.1920
1,760+ $0.1423 $250.4480
2,355+ $0.1276 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess