The 2SA1256-5-TB-E by ON Semiconductor is a high-quality PNP transistor designed for general-purpose amplifier and switching applications. This versatile component is a reliable choice for designers and engineers who require a dependable solution with good amplification characteristics.
Key Features
- Transistor Type: PNP - The 2SA1256-5-TB-E is a PNP type bipolar junction transistor (BJT), which means it is controlled by the movement of holes and is typically used for positive power supply designs.
- High Current Capability: This transistor can handle a continuous collector current (Ic) of up to 1A, making it suitable for moderate power applications.
- Low Saturation Voltage: It has a low collector-emitter saturation voltage, which enhances its efficiency by reducing power loss during operation.
- High Power Dissipation: With a power dissipation of 900mW, the 2SA1256-5-TB-E can withstand higher temperatures and power levels, increasing its reliability and lifespan.
- Operating Temperature Range: This device operates effectively within a temperature range of -55°C to +150°C, ensuring stable performance under varying environmental conditions.
Applications
The 2SA1256-5-TB-E is suitable for a wide range of applications, including:
- Audio frequency amplifier stages
- Signal processing
- Power management circuits
- Switching regulators
- Driver stages in hi-fi amplifiers and television circuits
Product Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
160V
Collector-Emitter Voltage (VCEO)
140V
Emitter-Base Voltage (VEBO)
5V
Collector Current (IC)
1A
Power Dissipation (Pc)
900mW
Operating Temperature Range
-55°C to +150°C
With its robust construction and ON Semiconductor's commitment to quality, the 2SA1256-5-TB-E is an excellent choice for your electronic projects and commercial product designs.