EN
  • EN
  • DE

BCW61BLT1

Part No BCW61BLT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS GP BJT PNP 32V 0.1A 3 / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 76705-BCW61BLT1
Ultra Librarian 3D Model Ultra Librarian BCW61BLT1 CAD Model

Description

The ON Semiconductor BCW61BLT1 is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide range of applications. This small-signal transistor is ideal for general-purpose amplification and switching purposes, offering a blend of low voltage and high current handling capabilities.

Key Features:

  • Voltage and Current: The BCW61BLT1 features a collector-emitter voltage (VCEO) of -45V, a collector-base voltage (VCBO) of -50V, and a maximum collector current (IC) of -100mA, making it suitable for various electronic circuits.
  • Power Dissipation: With a power dissipation of 300mW, this transistor can handle a fair amount of power for its size, allowing for use in power-sensitive designs.
  • High Gain Bandwidth Product: It boasts a high gain bandwidth product (fT) of 100MHz, providing excellent frequency response for amplification applications.
  • Low Noise: Designed for low noise operation, the BCW61BLT1 is an excellent choice for audio amplifiers and signal processing where maintaining signal integrity is crucial.
  • Package: Housed in a small SOT-23 package, the BCW61BLT1 is optimized for space-constrained applications, allowing for high-density PCB layouts.

Applications:

The BCW61BLT1's versatile characteristics make it well-suited for a variety of electronic applications, including:

  • Audio and signal amplifiers
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits
  • Voltage regulation circuits
  • Signal processing

Quality and Reliability:

ON Semiconductor is known for their commitment to quality, and the BCW61BLT1 is no exception. It is produced with the highest manufacturing standards, ensuring reliability and performance consistency across applications. Whether for industrial, commercial, or consumer electronics, the BCW61BLT1 from ON Semiconductor is a trusted component for designers and engineers seeking efficient and reliable solutions in their electronic designs.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess