EN
  • EN
  • DE
  • IT

BD139G

Part No BD139G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 1.5A TO225AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Transistor Polarity NPN
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 150mA, 2V
Maximum Power Dissipation 1.25W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-225AA
Win Source Part Number 093157-BD139G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD139G CAD Model

Description

The BD139G is a versatile NPN bipolar junction transistor from ON Semiconductor, renowned for its efficiency and reliability in a wide array of electronic applications. This semiconductor device is designed to cater to the needs of medium power linear and switching applications, making it a popular choice among engineers and designers in the electronic industry.

Key Features

  • High Current Capacity: The BD139G is capable of handling continuous collector currents up to 1.5A, which makes it suitable for driving moderate loads.
  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) rating of 80V, this transistor can be used in circuits with relatively high operating voltages.
  • Low Saturation Voltage: The low VCE(sat) allows for efficient operation and less power dissipation when in saturation, contributing to the overall efficiency of the circuit.
  • Complementary PNP Type: The BD139G has a complementary PNP partner, the BD140G, providing flexibility in designing push-pull amplifiers and other complementary configurations.
  • Thermal Performance: With a maximum junction temperature of 150°C, the device can operate reliably in high-temperature environments.

Applications

The BD139G's robust performance characteristics make it an excellent choice for a variety of applications:

  • Audio Amplifiers: Its ability to handle moderate power levels makes it suitable for use in audio amplifier output stages.
  • Power Supply Circuits: The BD139G can be used in linear power supplies and DC-DC converters due to its high current and voltage capabilities.
  • Driver Circuits: It can serve as a driver for high-power transistors in larger amplifiers or other power control circuits.
  • Switching Applications: The transistor is also well-suited for use in switching applications, such as relay or solenoid drivers.

Quality and Reliability

ON Semiconductor is a trusted name in the electronic components industry, ensuring that the BD139G transistor meets the highest quality and reliability standards. Each device is rigorously tested to guarantee performance in even the most demanding conditions.

Environmental Compliance

The BD139G is designed with environmental responsibility in mind. It complies with RoHS directives, which restrict the use of certain hazardous substances in electronic equipment, making it a more environmentally friendly choice for your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6097 $51.8245
180+ $0.5711 $102.7980
275+ $0.5518 $151.7450
390+ $0.5133 $200.1870
510+ $0.4940 $251.9400
635+ $0.4747 $301.4345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,585 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess