EN
  • EN
  • DE

BDW93A

Part No BDW93A
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 60V 12A TO220-3 / Bipolar (BJT) Transistor NPN - Darlington 60 V 12 A 80 W Through Hole TO-220-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Manufacturer onsemi
Packaging Bulk
Product Status Obsolete
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 12 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 3V @ 100mA, 10A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 750 @ 5A, 3V
Power - Max 80 W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Supplier Device Package TO-220-3
Base Product Number BDW93
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1,200
Win Source Part Number 1324022-BDW93A
Ultra Librarian 3D Model Ultra Librarian BDW93A CAD Model

Description

ON Semiconductor BDW93A NPN Transistor

The BDW93A is a robust NPN bipolar junction transistor (BJT) from ON Semiconductor, renowned for its high power dissipation and current handling capabilities. This transistor is specifically designed to cater to a wide range of applications that demand high efficiency and reliability.

Key Features

  • High Collector-Emitter Voltage (VCEO): The BDW93A can withstand up to 80V across its collector-emitter junction, making it suitable for high voltage applications.
  • Collector Current (IC): It has a substantial collector current rating of up to 12A, which allows it to drive high current loads.
  • Power Dissipation (Pc): With a power dissipation of 80W, this transistor can handle significant levels of power, which is essential for power regulation and amplification tasks.
  • Complementary PNP Type: The BDW93A has a complementary PNP partner, the BDW94A, providing flexibility in designing push-pull amplifier configurations.
  • DC Current Gain (hFE): It offers a DC current gain range from 30 to 75, ensuring a consistent and predictable amplification factor for electronic signals.

Applications

The BDW93A is extensively used in a variety of applications, including:

  • Power linear and switching applications
  • Audio amplifiers
  • Regulators
  • Motor controllers
  • High-fidelity audio output stages

Package and Quality

Encased in a TO-220 package, the BDW93A is designed for easy mounting on a heatsink, which is crucial for thermal management in high-power applications. This package also ensures that the device is compatible with a wide range of standard PCB layouts.

ON Semiconductor is committed to high standards of quality, and the BDW93A is no exception. It is produced under stringent quality control measures, ensuring performance and reliability that engineers and designers can trust for their critical designs.

Whether you are designing a new power application or replacing an existing component in a repair job, the BDW93A NPN transistor from ON Semiconductor is an excellent choice for robust performance and long-term reliability.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7768 $62.1880
80+ $1.4578 $116.6240
125+ $1.4123 $176.5375
170+ $1.3668 $232.3560
220+ $1.3212 $290.6640
295+ $1.1846 $349.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess