EN
  • EN
  • DE

BF959G

Part No BF959G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description RF TRANS NPN 20V 700MHZ TO92-3  /  RF Transistor NPN 20V 100mA 700MHz 625mW Through Hole TO-92 (TO-226)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr onsemi
Package Bulk
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 20V
Frequency - Transition 700MHz
Noise Figure (dB Typ @ f) 3dB @ 200MHz
Power - Max 625mW
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 20mA, 10V
Current - Collector (Ic) (Max) 100mA
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body
Supplier Device Package TO-92 (TO-226)
Base Product Number BF959
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 2156-BF959G-ON,ONSONSBF959G
Standard Package 5,000
Win Source Part Number 1049140-BF959G
Ultra Librarian 3D Model Ultra Librarian BF959G CAD Model

Description

The BF959G from ON Semiconductor is a high-performance NPN silicon transistor designed to meet the stringent requirements of a wide range of electronic applications. This versatile transistor is particularly well-suited for VHF and UHF applications, where its high voltage capabilities and fast switching speeds are essential for optimal performance.

Key Features:

  • Voltage Capabilities: The BF959G boasts a collector-emitter voltage (Vceo) of 20V, which allows it to handle higher voltage applications with ease. This makes the transistor suitable for a variety of demanding environments.
  • Current Handling: With a collector current (Ic) of 30mA, this transistor can drive moderate loads, making it suitable for amplification and switching applications.
  • Power Dissipation: The power dissipation of 300mW ensures that the BF959G can handle a reasonable amount of power without overheating, maintaining stability and reliability in your circuit.
  • High Transition Frequency: A transition frequency (fT) of 1.2GHz provides the speed needed for RF applications, ensuring that signals are processed quickly and efficiently.
  • Package: The BF959G comes in a TO-92 package, which is a widely used, compact, and versatile package that is easy to work with in both prototyping and production environments.

Applications:

The BF959G is ideally suited for high-frequency and high-voltage applications. Its typical applications include:

  • RF amplifiers
  • Oscillators
  • Mixers
  • IF amplifiers in TV receivers
  • VHF/UHF amplifiers

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability, and the BF959G is no exception. Each transistor is manufactured to the highest standards to ensure consistent performance and longevity in the field. Whether you're designing consumer electronics or industrial systems, you can trust the BF959G to deliver the performance you need.

For detailed specifications and application notes, engineers and designers are encouraged to consult the official datasheets and product guides available on the ON Semiconductor website.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 150W 906MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,158 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess