EN
  • EN
  • DE

BS170-D74Z

Part No BS170-D74Z
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 500MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 50 Weeks
Features N-Channel 60 V 500mA (Ta) 830mW (Ta) Through Hole TO-92-3
Manufacturer ON Semiconductor
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92-3
Family Name BS170
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number BS170-D74ZCT, BS170-D74ZTB, BS170_D74ZCT, BS170_D74ZTB-ND, BS170_D74ZTB, BS170_D74ZCT-ND, BS170_D74Z, BS170_D74Z-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913554-BS170-D74Z
Ultra Librarian 3D Model Ultra Librarian BS170-D74Z CAD Model

Description

The BS170-D74Z from ON Semiconductor is a high-performance N-Channel MOSFET designed for use in a wide range of electronic applications. This small signal MOSFET is known for its low on-resistance and high switching speed, making it an ideal choice for power management in portable and battery-powered devices, as well as for switching and amplifier applications.

Key Features

  • Device Type: N-Channel MOSFET
  • Voltage Rating: The device can handle a drain-source voltage (Vds) of up to 60V, providing ample headroom for various circuit designs.
  • Current Capacity: It supports continuous drain currents (Id) up to 500 mA, making it suitable for moderate power handling requirements.
  • Low RDS(on): With a low on-resistance, this MOSFET ensures minimal power loss and heat generation during operation.
  • High-Speed Switching: The BS170-D74Z is designed for fast switching applications, contributing to efficient operation and reduced switching losses.
  • TO-92 Package: Encased in a TO-92 package, it is easy to install and compatible with various PCB layouts.
  • RoHS Compliant: The device adheres to environmental standards and is RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

The versatility of the BS170-D74Z MOSFET allows it to be used in a diverse array of applications, including:

  • Load/Power Switching
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management for Portable Devices
  • Amplifier Stages
  • Logic Level Conversion

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The BS170-D74Z MOSFET is manufactured with high standards to ensure stable performance over its operational lifespan. Engineers and designers can trust this component for its consistency and durability in challenging environments.

Whether for prototyping or mass production, the BS170-D74Z from ON Semiconductor is a reliable and efficient choice for your circuitry needs.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess