Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 50V
Id - Continuous Drain Current 170mA
Rds On (Maximum) at Id, Vgs 10Ohm at 170mA, 10V
Gate Source Voltage(th) (Maximum) at Id 2V at 1mA
Input Capacitance (Ciss) (Maximum) at Vds 40pF at 25V
Mounting Style Through Hole
Supplier Device Package TO-92-3
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 237354-BSS110
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSS110 CAD Model

Description

ON Semiconductor BSS110 N-Channel Logic Level MOSFET

The BSS110 is a high-performance N-Channel Logic Level MOSFET from ON Semiconductor, designed to deliver efficient power management and switching with low on-state resistance. This MOSFET is a versatile component suitable for a wide range of applications, from power supply circuits to motor control and high-speed switching operations.

Key Features

  • Low On-Resistance: The BSS110 boasts an extremely low on-state resistance (R<sub>DS(on)), which minimizes power loss and improves overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, the BSS110 is ideal for high-frequency applications, ensuring minimal switching losses.
  • Logic Level Gate Drive: The device can be driven by logic level voltages, making it compatible with microcontroller outputs and simplifying the design of control circuits.
  • Small Footprint: The compact SOT-23 package is space-saving and suitable for high-density circuit designs.
  • Low Threshold Voltage: It features a low gate threshold voltage (V<sub>GS(th)), enabling operation at lower gate voltages and providing greater design flexibility.

Applications

  • Power management systems
  • DC/DC converters
  • Battery powered devices
  • Motor control units
  • Load switching
  • LED lighting solutions

The BSS110 is a testament to ON Semiconductor's commitment to providing energy-efficient and reliable components. Its robust construction ensures long-term reliability, while its compliance with RoHS environmental standards reflects the company's dedication to environmentally responsible manufacturing practices.

Whether you're designing a new power system or looking to enhance the performance of an existing application, the BSS110 offers the perfect balance of power and precision. Its integration into your design will not only simplify your circuitry but also boost the overall performance and longevity of your product.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official ON Semiconductor datasheets and support documentation.

You May Also Be Interested in

CTS Electrocomponents
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to €0.6759
ECAD model for 218-2LPSTRF
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 100V 3.5A DPAK / Rectifier Diode Schottky 100V 3.5A 3-Pin(2+Tab) DPAK
Need more? Email Us
ECAD model for 30WQ10FN
Murata Electronics North America
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 1.6A 0.096Ohm DCR 1211 T/R / FIXED IND
Lowest to €0.2073
ECAD model for 1226AS-H-4R7M=P2
Delta Electronics
Inductor RF Chip Wirewound 1.8uH 5% 7.96MHz 15Q-Factor Ferrite 0.35A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.8UH5% 350MA 0.9O
Need more? Email Us
ECAD model for 0805CS-182EJFS
FAIR-RITE PRODUCTS
CMC 5A 2LN 230 OHM SMD /
Lowest to €0.6147
ECAD model for 2744051447
ON Semiconductor
Trans GP BJT NPN 50V 0.5A 3-Pin TO-92 Bulk / TRANS NPN 50V 0.5A TO-92
Need more? Email Us
ECAD model for 2N3417
Central Semiconductor Corp
Trans JFET N-CH 7-Pin TO-78 / TRANSISTOR DUAL TO78
Need more? Email Us
ECAD model for 2N5912
FAIR-RITE PRODUCTS
Ferrite Beads Differential Mode 114Ohm 100MHz 5A 0.0012Ohm DCR T/R / FERRITE BEAD 2SMD 1LN
Lowest to €1.5859
ECAD model for 2743037447
Central Semiconductor Corp
Trans JFET N-CH 3-Pin TO-18 / IC JUNCTION FET N-CH TO-18
Need more? Email Us
ECAD model for 2N4341

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention