EN
  • EN
  • DE

30WQ10FN

Part No 30WQ10FN
Manufacturer Vishay
Catalog HOT - SALES and EOL Components
Description SCHOTTKY RECTIFIER | DIODE SCHOTTKY 100V 3.5A DPAK / Rectifier Diode Schottky 100V 3.5A 3-Pin(2+Tab) DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tube
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 3.5A
Voltage - Forward (Vf) (Maximum) at If 810mV at 3A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 1mA at 100V
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package D-PAK (TO-252AA)
Operating Temperature - Junction -40°C ~ 150°C
Family Part Number 30WQ10
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 075689-30WQ10FN
Popularity Medium
Supply and Demand Status Balance
Family Name 30WQ10FN
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 30WQ10FN CAD Model

Description

Product Description

The 30WQ10FN is a robust Schottky rectifier diode designed for efficient power management in various electronic circuits. With its low forward voltage drop and high current capability, this component optimizes energy use and reduces heat generation, enhancing system reliability under demanding conditions.

Key Features & Benefits

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High current capability: Suitable for high-power applications, providing stable performance.
  • Compact form factor: Easy integration into space-constrained designs.
  • High reliability: Ensures long-term performance even under constant operation.

Applications

  • Power supplies
  • Inverters
  • DC/DC converters
  • Battery chargers

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $1.3456
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Intel
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $4.7447

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1300 $57.8500
1,085+ $0.1067 $115.7695
1,680+ $0.1034 $173.7120
2,310+ $0.1000 $231.0000
2,990+ $0.0967 $289.1330
4,000+ $0.0866 $346.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,057 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess