EN
  • EN
  • DE

BUB323ZT4G

Part No BUB323ZT4G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 350V 10A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 10A
VCEO Maximum Collector-Emitter Breakdown Voltage 350V
Max Vce (sat) 1.7V @ 250mA, 10A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 500 @ 5A, 4.6V
Maximum Power Dissipation 150W
Frequency - Transition 2MHz
Temperature Range - Operating -65°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 012356-BUB323ZT4G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUB323ZT4G CAD Model

Description

The ON Semiconductor BUB323ZT4G is a high-performance NPN bipolar junction transistor (BJT) designed for use in a variety of electronic applications. This robust transistor is ideal for power switching and amplification purposes, offering a seamless blend of reliability and efficiency.

Key Features

  • High Current Capacity: The BUB323ZT4G is capable of handling high collector currents up to 15A, making it suitable for high-power circuits.
  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) of 400V, this transistor can be used in environments where high voltage operation is required.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage, which minimizes power loss and improves efficiency in switch-mode applications.
  • Speed: The device features a fast switching speed, crucial for applications requiring quick response times.
  • TO-220 Package: Encased in a TO-220 package, it is designed for easy mounting and heat dissipation, ensuring stable operation under varying conditions.

Applications

The versatile nature of the BUB323ZT4G makes it well-suited for a wide array of applications, including:

  • Power supply regulators
  • DC-DC converters
  • Motor controllers
  • Inverters
  • Switching circuits
  • Amplifier output stages

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the BUB323ZT4G is no exception. It is built to meet stringent standards, ensuring high reliability and performance consistency. Additionally, the device is Pb-Free, Halogen Free/BFR Free and is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Conclusion

Whether for industrial, commercial, or consumer electronics, the ON Semiconductor BUB323ZT4G offers a combination of high voltage and current handling capabilities, efficiency, and speed. Its robust design and packaging make it an excellent choice for engineers and designers looking for a reliable transistor that can withstand demanding conditions.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess