EN
  • EN
  • DE

BUH100

Part No BUH100
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 700V 10A TO-220AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 10A
VCEO Maximum Collector-Emitter Breakdown Voltage 700V
Max Vce (sat) 750mV @ 1.5A, 7A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 10 @ 5A, 5V
Maximum Power Dissipation 100W
Frequency - Transition 23MHz
Temperature Range - Operating -60°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 120776-BUH100
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Test & Measurement, Industrial, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian BUH100 CAD Model

Description

Introducing the BUH100 High-Power Transistor by ON Semiconductor

The BUH100 from ON Semiconductor is a robust, high-power NPN bipolar junction transistor (BJT) designed to deliver exceptional performance in a wide range of applications. Known for its high-speed switching capabilities, this transistor is an excellent choice for power amplification and switching applications that require high reliability and efficiency.

Key Features:

  • High Current Capability: The BUH100 is capable of handling high current loads, making it suitable for demanding power applications.
  • High Voltage Rating: With a collector-emitter voltage (V<sub>CEO) of 60V, this transistor can be used in circuits with higher operating voltages, providing greater flexibility in design.
  • Low Saturation Voltage: The low V<sub>CE(sat) minimizes power loss and improves efficiency, which is critical for power-sensitive designs.
  • Fast Switching Speed: The BUH100's rapid switching capabilities ensure efficient performance in applications where speed is crucial.

Applications:

The BUH100 is versatile and can be used in various applications, including:

  • Power regulators and converters
  • Switching power supplies
  • Motor control circuits
  • Audio amplifiers
  • High-power switching circuits

Reliability and Quality:

ON Semiconductor is committed to providing high-quality products, and the BUH100 is no exception. It is designed to meet rigorous industry standards for performance and reliability, ensuring a long operational life and consistent performance.

Package Information:

The BUH100 is available in a TO-220 package, which is widely used for power transistors due to its ability to handle higher power dissipation. The package's design allows for efficient thermal management, ensuring that the transistor operates within its specified temperature range even under high-power conditions.

With its combination of high power, fast switching, and efficient operation, the BUH100 from ON Semiconductor is an ideal choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess