EN
  • EN
  • DE

BZX84C7V5LT1G

Part No BZX84C7V5LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 7.5V
Tolerance ±5%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 1μA @ 5V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 012569-BZX84C7V5LT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX84C7V5LT1G CAD Model

Description

ON Semiconductor BZX84C7V5LT1G Zener Diode

The BZX84C7V5LT1G is a high-quality Zener diode from ON Semiconductor, renowned for its stability and reliability. This surface-mount device is designed to provide voltage regulation with a nominal Zener voltage of 7.5V, making it an ideal choice for a wide range of electronic applications requiring precise voltage control.

Encased in a small SOT-23 package, the BZX84C7V5LT1G offers a compact footprint that is suitable for high-density circuit boards where space is at a premium. Its low profile and power dissipation of 225mW make it well-suited for portable and space-constrained applications.

The BZX84C7V5LT1G Zener diode features a tight voltage tolerance, ensuring accurate voltage regulation and stability over its entire operating temperature range. This characteristic is essential for maintaining the performance of sensitive electronic circuits. ON Semiconductor's commitment to quality is evident in the diode's robust design, which allows it to withstand ESD events and other transient voltage spikes that can potentially damage electronic components.

With a wide operating temperature range of -55°C to +150°C, the BZX84C7V5LT1G is versatile enough to be employed in various environments, from industrial to consumer electronics. Its excellent thermal performance ensures that the device operates efficiently even under high temperature conditions.

ON Semiconductor's BZX84C7V5LT1G is a popular choice among engineers and designers due to its reliable performance in voltage regulation applications. Whether it's for use in power management circuits, voltage reference, or protection circuits, this Zener diode offers a cost-effective solution without compromising on quality or performance.

Key features of the BZX84C7V5LT1G include:

  • Nominal Zener Voltage: 7.5V
  • Power Dissipation: 225mW
  • Package: SOT-23
  • Operating Temperature Range: -55°C to +150°C
  • ESD Rating: Human Body Model, 3B
  • Configuration: Single

In summary, the ON Semiconductor BZX84C7V5LT1G Zener diode is an efficient, reliable, and precise voltage regulation solution suitable for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,665+ $0.0301 $50.1165
3,550+ $0.0282 $100.1100
5,495+ $0.0273 $150.0135
7,875+ $0.0254 $200.0250
10,250+ $0.0244 $250.1000
12,770+ $0.0235 $300.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280,000 pieces
MOQ: 1665 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess