EN
  • EN
  • DE

TL1963A-15KTTR

Part No TL1963A-15KTTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 1.5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1mA to 80mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1107632-TL1963A-15KTTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL1963A-15KTTR CAD Model

Description

Product Overview: TL1963A-15KTTR from Texas Instruments

The TL1963A-15KTTR is a high-performance, low-dropout linear regulator (LDO) designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This advanced LDO offers a fixed output voltage of 1.5V, which is ideal for a wide range of applications requiring stable and precise voltage regulation.

Featuring an impressive dropout voltage of typically 340 mV at a 1.5A load, the TL1963A-15KTTR ensures efficient operation even when the input voltage is close to the output voltage. This characteristic makes it particularly suitable for battery-powered devices where maximizing battery life is crucial. Additionally, the device boasts a low ground pin current that further enhances its power efficiency.

The TL1963A-15KTTR is designed to provide optimal performance with a fast transient response, which is critical for applications with rapidly changing loads. This quick response helps maintain a steady output voltage despite fluctuations in the load, thereby protecting sensitive electronic components. The device also features a low noise output, which is essential for precision analog circuits and can be further reduced with the use of an optional bypass capacitor.

With built-in overcurrent and overtemperature protection, the TL1963A-15KTTR ensures reliable operation and safeguards the regulator and the system against adverse conditions. The thermal protection feature automatically shuts down the regulator if the internal temperature exceeds safe operating limits, thereby preventing thermal damage.

Available in a compact SMD package, the TL1963A-15KTTR is designed for easy integration into a variety of electronic systems. Its small footprint makes it an excellent choice for space-constrained applications such as portable electronics, embedded systems, and telecommunications equipment.

In summary, the TL1963A-15KTTR from Texas Instruments is a robust and efficient solution for precise voltage regulation needs. With its low dropout voltage, fast transient response, low noise characteristics, and protection features, it stands as a reliable choice for engineers and designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0891 $56.7128
18+ $5.8167 $104.7006
27+ $5.6350 $152.1450
37+ $5.4532 $201.7684
48+ $5.2714 $253.0272
64+ $4.7261 $302.4704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,743 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess