EN
  • EN
  • DE

C87F7932BU-T7-H

Part No C87F7932BU-T7-H
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description 8-BIT, FLASH PQFP64 / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr ON Semiconductor
Series *
Package Bulk
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 207 pcs
Win Source Part Number 1381726-C87F7932BU-T7-H
Ultra Librarian 3D Model Ultra Librarian C87F7932BU-T7-H CAD Model

Description

ON Semiconductor's C87F7932BU-T7-H is a cutting-edge semiconductor device designed to cater to a wide array of electronic applications. This product stands out for its high reliability and performance, which makes it an ideal choice for engineers and designers looking to enhance their electronic designs.

Key Features

  • High Efficiency: The C87F7932BU-T7-H boasts a high level of efficiency, which is essential for reducing power consumption and heat generation in electronic circuits.
  • Durable Construction: Manufactured with robust materials, this semiconductor is built to withstand challenging conditions and ensure a long operational lifespan.
  • Compact Form Factor: Its small size allows for integration into space-constrained applications, making it highly versatile for various design requirements.
  • Low Power Dissipation: With its low power dissipation characteristics, the C87F7932BU-T7-H is suitable for battery-powered devices, contributing to longer battery life and improved device performance.
  • High-Speed Operation: The device is engineered to support high-speed operation, which is crucial for applications requiring rapid data processing and throughput.

Applications

The C87F7932BU-T7-H is designed to be used in a multitude of applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Consumer electronics such as smartphones and tablets
  • Industrial control systems
  • Telecommunications equipment

Technical Specifications

The C87F7932BU-T7-H is characterized by the following technical specifications:

  • Package/Case: Specially designed for optimal heat dissipation and ease of mounting on printed circuit boards.
  • Operating Temperature Range: Ensures reliable performance across a broad range of environmental conditions.
  • Quality and Standards: ON Semiconductor’s commitment to quality is evident in the adherence to industry standards and certifications.

In conclusion, the C87F7932BU-T7-H from ON Semiconductor represents a blend of innovation, efficiency, and reliability, making it a top choice for professionals seeking to create advanced electronic systems. With its robust feature set and versatile applications, this product is set to make a significant impact on the market.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4796 $59.5104
57+ $2.0346 $115.9722
88+ $1.9710 $173.4480
122+ $1.9074 $232.7028
157+ $1.8438 $289.4766
210+ $1.6530 $347.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess