EN
  • EN
  • DE

CAT1023WI-30

Part No CAT1023WI-30
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISR CPU 2K EEPROM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 130 ms Minimum
Voltage - Threshold 3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 202186-CAT1023WI-30
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT1023WI-30 CAD Model

Description

The CAT1023WI-30 is a highly reliable and robust digital supervisory circuit with memory, designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This component is an essential part of various electronic systems, ensuring operational integrity through monitoring and control functions.

Key Features

  • Precision Monitoring: The CAT1023WI-30 offers precise power supply monitoring, with a factory-programmed threshold for the power-on reset signal, ensuring that the system only operates under optimal power conditions.
  • Programmable Watchdog Timer: Equipped with a programmable watchdog timer, it provides an additional layer of system reliability by monitoring the microcontroller or microprocessor activity and initiating a system reset in case of a malfunction.
  • Serial EEPROM Memory: It includes a built-in 2K-bit serial EEPROM memory, which is ideal for storing device configuration, calibration data, or user preferences, with the convenience of I²C serial interface for communication.
  • Low Power Consumption: Designed with energy efficiency in mind, the CAT1023WI-30 operates with very low power consumption, making it suitable for battery-powered applications.
  • Wide Operating Temperature Range: It is capable of operating over a wide temperature range from -40°C to +85°C, ensuring reliability and performance in diverse environmental conditions.

Applications

The CAT1023WI-30 is versatile and can be used in a wide array of applications, including:

  • Computers and Servers
  • Portable/Battery-Powered Devices
  • Industrial Systems
  • Telecommunication Equipment
  • Medical Devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CAT1023WI-30 is built to meet stringent quality standards, ensuring long-term reliability for critical applications where system uptime is paramount.

Conclusion

With its precision monitoring, built-in memory, and robust feature set, the CAT1023WI-30 from ON Semiconductor is an excellent choice for designers looking to enhance the reliability and functionality of their electronic systems. Its integration of supervisory functions and memory storage, coupled with low power consumption, makes it a compact, efficient, and versatile solution for a multitude of applications.

You May Also Be Interested in

Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7808 $58.5600
185+ $0.6410 $118.5850
280+ $0.6202 $173.6560
385+ $0.6006 $231.2310
500+ $0.5810 $290.5000
670+ $0.5209 $349.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess