EN
  • EN
  • DE

CAT24C02WIGT-QQ

Part No CAT24C02WIGT-QQ
Manufacturer ON Semiconductor
Catalog EEPROM
Description I SQUARE C CMOS SERIAL EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 239566-CAT24C02WIGT-QQ
Popularity Low
Supply and Demand Status Limited
Family Name CAT24C02
Introduction Date January 01, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CAT24C02WIGT-QQ CAD Model

Description

ON Semiconductor CAT24C02WIGT-QQ EEPROM

The ON Semiconductor CAT24C02WIGT-QQ is a high-performance, 2-Kb I²C-compatible serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers a robust storage solution for various applications. Designed with precision and reliability in mind, this EEPROM provides a convenient and efficient way to store device configurations, calibration data, or small amounts of information that must be preserved during power loss.

Key Features

  • Memory Size: 2-Kilobits (256 x 8 bits) ensures ample space for storing essential data.
  • Interface: I²C (Inter-Integrated Circuit) serial interface, which allows for easy integration with a wide range of microcontrollers and processors.
  • Operating Voltage: Supports a wide range of supply voltages from 2.5V to 5.5V, making it versatile for various system designs.
  • Write Cycle Time: Fast write cycle times of 5 ms (typical), enabling quick data storage and updates.
  • Endurance: High reliability with a write endurance of 1 million cycles and data retention of 100 years, ensuring data integrity over extended periods.
  • Package: Available in a compact 8-pin TSSOP package, ideal for space-constrained applications.

Applications

The CAT24C02WIGT-QQ is suitable for a variety of applications where reliable and non-volatile memory storage is crucial. It is commonly used in:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive applications
  • Smart cards

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly products that meet the highest quality and reliability standards. The CAT24C02WIGT-QQ is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in green applications.

In summary, the CAT24C02WIGT-QQ from ON Semiconductor is an excellent choice for designers looking for a dependable and flexible non-volatile memory solution. Its robust feature set, combined with ON Semiconductor's commitment to quality, makes it an ideal component for a wide range of electronic systems.

You May Also Be Interested in

Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess