EN
  • EN
  • DE

DS1265AB-100+

Part No DS1265AB-100+
Manufacturer Maxim Integrated
Catalog RAM
Description IC Nvsram 8M Parallel 36EDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 100 ns
Data Bus Width 8 b
Density 8 Mb
Frequency 100 GHz
Interface Parallel
Lead Free Contains Lead
Max Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Memory Size 1 MB
Memory Type Non-Volatile, RAM, SRAM
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Number of Pins 36
Operating Supply Current 85 mA
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1232164-DS1265AB-100+
Categories RAM
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1265AB-100+ CAD Model

Description

Maxim Integrated DS1265AB-100+ Nonvolatile Memory

The DS1265AB-100+ is a robust nonvolatile memory module from Maxim Integrated, designed to provide a reliable storage solution for a wide range of applications. This device offers a substantial 8 Mbit (1 M x 8) of memory, ensuring ample space for your data storage needs.

One of the standout features of the DS1265AB-100+ is its partitioned data storage, which is divided into 32 sectors, each containing 256 pages. This organization allows for flexible data management and protection, as each sector can be individually write-protected to prevent accidental data loss or tampering.

The memory module operates at a standard 5V power supply, making it compatible with many existing systems and ensuring easy integration into your design. It boasts an impressive access time of just 100 ns, enabling rapid data retrieval and enhancing overall system performance.

The DS1265AB-100+ is designed with longevity in mind, featuring a minimum of 10 years of data retention and the ability to endure at least 1,000,000 write cycles. This durability makes it an ideal choice for critical applications where data integrity is paramount, such as in industrial control systems, medical devices, and security systems.

Maxim Integrated has equipped this memory module with a JEDEC-standard 32-pin DIP (Dual In-line Package), which not only offers a reliable physical connection but also facilitates easy installation and replacement. Additionally, the device's operating temperature range of 0°C to +70°C ensures stable performance across various environmental conditions.

Overall, the DS1265AB-100+ from Maxim Integrated is a high-quality, durable nonvolatile memory solution that provides secure data storage with fast access times. It is a suitable option for designers and engineers looking to incorporate a trusted memory component into their systems.

You May Also Be Interested in

Micron Technology Inc.
DRAM Chip DDR SDRAM 128M-Bit 8Mx16 2.5V 66-Pin TSOP Tray
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
Contact for details
Lowest to $14.6893
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
Contact for details
Lowest to $14.4788
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess