EN
  • EN
  • DE

CAT24C64WI-GT3JN

Part No CAT24C64WI-GT3JN
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 64KBIT 400KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Max Frequency 1MHz
Access Time 400ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 202202-CAT24C64WI-GT3JN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT24C64WI-GT3JN CAD Model

Description

ON Semiconductor CAT24C64WI-GT3JN EEPROM

The CAT24C64WI-GT3JN is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from ON Semiconductor. With a storage capacity of 64-Kb, it provides a reliable solution for data storage in a wide range of applications. This integrated circuit is designed for optimal endurance and data retention, making it an ideal choice for advanced industrial, automotive, and consumer electronics where long-term data integrity is paramount.

Constructed with a robust interface, the CAT24C64WI-GT3JN operates via a standard I²C serial interface, supporting up to 1 MHz communication speeds. This facilitates easy integration into most microcontroller-based systems, allowing for seamless data transfer and manipulation. The EEPROM is organized as 8,192 words of 8 bits each, which enables efficient access and storage of configuration parameters, calibration data, and various user-specific data sets.

The device operates over a wide voltage range of 2.5V to 5.5V and is designed to work reliably under extreme temperature conditions, with an operational temperature range of -40°C to +85°C. This makes it highly suitable for demanding environments and applications that require stable performance regardless of external conditions.

ON Semiconductor's CAT24C64WI-GT3JN comes in a compact 8-lead SOIC package, which is both space-saving and easy to mount on a variety of PCB layouts. Its low-power design not only ensures minimal power consumption during operation but also during standby, which is critical for battery-powered devices where energy efficiency is essential.

Furthermore, the CAT24C64WI-GT3JN is equipped with write protection features that include hardware and software protection mechanisms. The write protect pin (WP) prevents accidental data alteration, while the software write protection allows for the protection of the entire memory array or specific blocks, depending on the application's requirements.

In summary, the ON Semiconductor CAT24C64WI-GT3JN EEPROM stands out for its high storage capacity, robust performance, and flexible protection features. It is an excellent choice for designers looking to incorporate a reliable non-volatile memory component into their systems.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess