EN
  • EN
  • DE

CAT25160VE-GT3

Part No CAT25160VE-GT3
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 16KBIT SPI 10MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168795-CAT25160VE-GT3
Manufacturer onsemi
Category Integrated Circuits (ICs) Memory Memory
Package Tape & Reel (TR)
Product Status Obsolete
Base Product Number CAT25160
Voltage - Supply 2.5V ~ 5.5V
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian CAT25160VE-GT3 CAD Model

Description

ON Semiconductor CAT25160VE-GT3 EEPROM

The CAT25160VE-GT3 is a high-performance, 16-Kb SPI serial EEPROM memory chip from ON Semiconductor, designed for a wide range of applications requiring efficient non-volatile data storage. This EEPROM device offers a flexible and reliable solution for data storage in complex systems, making it an ideal choice for designers and engineers looking to enhance their products with durable memory capabilities.

Key Features:

  • Memory Size: 16-Kb storage capacity, organized as 2,048 x 8 bits, providing ample space for calibration data, device configuration, and ID storage.
  • Interface: SPI (Serial Peripheral Interface) bus compatible, ensuring high-speed data communication with a simple and efficient protocol that is easily integrated into a variety of microcontroller-based systems.
  • Write Protection: Hardware and software protection features to prevent accidental data overwrites and ensure data integrity, including write-protect pins and status register write protection.
  • Operating Voltage Range: 2.5V to 5.5V, making the device versatile for both low- and standard-voltage applications.
  • Speed: Fast write cycle times of 5 ms (typical), allowing for quick updates to stored data without significant delays.
  • Endurance: Capable of 1 million write cycles and a data retention period of over 100 years, guaranteeing long-term reliability of stored data.
  • Temperature Range: Operational across a wide temperature range from -40°C to +85°C, suitable for industrial and automotive environments.
  • Packaging: Available in an 8-lead TSSOP package, providing a compact footprint for space-constrained applications.

Applications:

The CAT25160VE-GT3 is designed to meet the demands of various applications, including:

  • Industrial control systems
  • Automotive systems
  • Medical devices
  • Smart cards
  • Portable consumer electronics

With its robust design and comprehensive feature set, the CAT25160VE-GT3 from ON Semiconductor provides a dependable and efficient solution for your memory storage needs, ensuring data is safe and accessible whenever it's required.

You May Also Be Interested in

STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6717 $60.4530
210+ $0.5512 $115.7520
325+ $0.5340 $173.5500
450+ $0.5167 $232.5150
580+ $0.4994 $289.6520
775+ $0.4478 $347.0450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,624 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess