EN
  • EN
  • DE

CAT28LV64NI-25

Part No CAT28LV64NI-25
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 64KBIT 32PLCC / EEPROM Memory IC 64Kbit 250 ns 32-PLCC (13.97x11.43)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Write Cycle Time - Word, Page 5ms
Access Time 250 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number CAT28LV64
Standard Package 139 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 865803-CAT28LV64NI-25
Ultra Librarian 3D Model Ultra Librarian CAT28LV64NI-25 CAD Model

Description

Product Overview: CAT28LV64NI-25 from ON Semiconductor

The CAT28LV64NI-25 is a high-performance, 64-Kilobit parallel Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit, brought to you by the reputable ON Semiconductor. Designed for a wide array of applications, this EEPROM device offers a robust storage solution with a 25 ns access time, making it an ideal choice for performance-intensive tasks.

This non-volatile memory chip boasts a 64K (8K x 8) bit configuration, providing ample space for firmware storage, calibration data, device configuration, and any application where reliable and efficient data storage is paramount. The CAT28LV64NI-25 operates over a wide voltage range of 4.5V to 5.5V, accommodating various system power supplies and ensuring compatibility with 5V logic families.

The device is designed with longevity and data integrity in mind, featuring a 100,000 program/erase cycle endurance and a data retention period of a minimum of 100 years. This ensures that data remains safe and uncorrupted over extended periods, even under harsh operating conditions.

ON Semiconductor has implemented a JEDEC-standard pinout for the CAT28LV64NI-25, ensuring seamless integration into existing circuit designs without the need for extensive board rework. Additionally, the device comes in a 28-pin DIP (Dual In-line Package), which is widely recognized and easy to handle for both prototyping and production purposes.

Key features of the CAT28LV64NI-25 include:

  • 64K (8K x 8) bit EEPROM configuration
  • Fast access time: 25 ns
  • Wide operating voltage range: 4.5V to 5.5V
  • Low power consumption
  • 100,000 program/erase cycles
  • 100-year data retention
  • JEDEC-standard 28-pin DIP package

The CAT28LV64NI-25 is a testament to ON Semiconductor's commitment to providing high-quality, durable, and reliable memory solutions. Whether it's used in industrial control systems, telecommunications, automotive electronics, or computing applications, this EEPROM chip is engineered to meet the stringent requirements of a wide range of electronic devices.

You May Also Be Interested in

Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9914 $59.8710
36+ $3.2750 $117.9000
55+ $3.1727 $174.4985
76+ $3.0704 $233.3504
98+ $2.9680 $290.8640
131+ $2.6610 $348.5910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess