EN
  • EN
  • DE

CAT25640VI-G

Part No CAT25640VI-G
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 64KBIT SPI 20MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT25640
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 576302-CAT25640VI-G
Ultra Librarian 3D Model Ultra Librarian CAT25640VI-G CAD Model

Description

ON Semiconductor CAT25640VI-G EEPROM

The CAT25640VI-G is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from ON Semiconductor, a leading provider in the semiconductor industry. This particular EEPROM offers a robust storage solution for a wide range of applications, including industrial, automotive, and consumer electronics.

With a storage capacity of 64-Kb (8-K x 8), the CAT25640VI-G provides ample space for firmware storage, device configuration settings, and data logging requirements. It utilizes the industry-standard 2-wire I²C serial interface for communication, which allows for easy integration into existing designs and systems. The I²C interface also enables a seamless connection with most microcontrollers and allows for a bus speed of up to 1 MHz, making data access both quick and efficient.

One of the key features of the CAT25640VI-G is its wide operating voltage range of 1.7V to 5.5V. This flexibility makes it suitable for low-power applications and ensures compatibility with both 3.3V and 5V systems. Additionally, it boasts a data retention period of over 100 years and endurance of 1,000,000 program/erase cycles, which demonstrates its reliability and longevity in demanding environments.

The device comes in a compact 8-lead TSSOP package, which is designed to occupy minimal board space while still providing robust physical protection for the internal components. ON Semiconductor's commitment to quality is evident in the CAT25640VI-G's operational temperature range of -40°C to +85°C, ensuring stable performance even under extreme conditions.

For design flexibility, the CAT25640VI-G includes features such as byte and page write capability (up to 32 bytes), which allows for efficient use of memory space and faster write operations. The device also incorporates a write protect pin to prevent inadvertent writes, which is essential for applications where data integrity is crucial.

In summary, the CAT25640VI-G from ON Semiconductor is an EEPROM that offers a blend of performance, reliability, and convenience. It is an ideal choice for designers looking for a non-volatile memory solution that can withstand the rigors of industrial applications while maintaining data integrity over an extended period.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6158 $58.5010
230+ $0.5054 $116.2420
355+ $0.4895 $173.7725
490+ $0.4737 $232.1130
635+ $0.4580 $290.8300
845+ $0.4105 $346.8725
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,720 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess