EN
  • EN
  • DE

CAT25C128PI

Part No CAT25C128PI
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 250 ns
Mounting SMD (SMT)
Case / Package PDIP
Density 128 kb
Frequency 3 MHz
Interface SPI, Serial
Max Frequency 3 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 16 kB
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Through Hole
Nominal Supply Current 10 mA
Number of Pins 8
RoHS Non-Compliant
Win Source Part Number 977259-CAT25C128PI
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT25C128PI CAD Model

Description

ON Semiconductor CAT25C128PI EEPROM

The CAT25C128PI is a high-performance 128-Kb Serial EEPROM memory device from the reputable manufacturer, ON Semiconductor. Designed to deliver a flexible and durable data storage solution, this device is ideal for a wide range of applications that require low-power and high endurance non-volatile memory storage.

Key Features

  • Memory Size: The device boasts a significant storage capacity of 128 kilobits, providing ample space for firmware storage, device configuration, or data logging.
  • Interface: It utilizes the industry-standard 2-wire serial I²C (Inter-Integrated Circuit) interface, which ensures easy integration with most microcontrollers and processors.
  • Speed: The CAT25C128PI offers fast data transfer rates, with support for clock frequencies up to 1 MHz, enabling swift read and write operations.
  • Operating Voltage: It operates within a wide voltage range of 1.8V to 5.5V, making it versatile for use in both low-voltage and standard applications.
  • Temperature Range: This EEPROM can reliably operate over an industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.
  • Packaging: It comes in a PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, offering robust mechanical stability.

Applications

The CAT25C128PI is a perfect choice for a variety of applications where reliable and persistent storage is required. It is commonly used in:

  • Industrial and automotive control systems
  • Portable devices and consumer electronics
  • Medical devices and instrumentation
  • Networking equipment
  • Smart cards and identification systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CAT25C128PI is no exception. It is designed to meet high standards of reliability and endurance, with a data retention period of over 100 years and support for up to 1 million write cycles. This ensures that data is preserved even through extensive use and over long periods, providing peace of mind for developers and end-users alike.

Whether you're designing a new system or upgrading an existing one, the CAT25C128PI from ON Semiconductor is a robust and reliable choice for your non-volatile memory needs.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess