EN
  • EN
  • DE

CAT25C32SI

Part No CAT25C32SI
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 250 ns
Mounting SMD (SMT)
Case / Package SOIC
Interface SPI
Max Frequency 3 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Memory Size 4 kB
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
RoHS Compliant
Win Source Part Number 1036137-CAT25C32SI
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT25C32SI CAD Model

Description

ON Semiconductor CAT25C32SI EEPROM

The CAT25C32SI is a robust and reliable serial EEPROM (Electrically Erasable Programmable Read-Only Memory) component produced by ON Semiconductor. This memory chip offers a storage capacity of 32-Kbits and utilizes the popular SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer and compatibility with a wide range of microcontrollers and processors.

Constructed with precision and designed for various demanding applications, the CAT25C32SI is an ideal choice for system designers who require a non-volatile memory solution that can endure multiple erase and program cycles. It operates over a wide voltage range of 1.7V to 5.5V, making it versatile for use in both low-power and standard applications.

Key Features:

  • Memory Size: 32-Kbits of storage capacity, organized as 4,096 x 8 bits, providing ample space for calibration data, device configuration, and application-specific data storage.
  • Interface: SPI (Serial Peripheral Interface) compatible, ensuring easy integration with a broad array of microcontroller architectures.
  • Supply Voltage: Operates across a broad voltage range from 1.7V to 5.5V, accommodating various power supply conditions and system requirements.
  • Write Endurance: High write endurance with a minimum of 1,000,000 program/erase cycles, offering reliable performance over the product's lifespan.
  • Data Retention: Long-term data retention of a minimum of 100 years, providing a stable and persistent storage solution.
  • Operating Temperature Range: Industrial temperature range from -40°C to +85°C, making it suitable for challenging environmental conditions.
  • Packaging: Available in a standard 8-pin SOIC package, which is widely accepted and easy to handle in printed circuit board designs.

The CAT25C32SI also includes additional features such as a write protect pin to prevent accidental data alteration, and a hardware and software reset feature for enhanced device control. Its low-power consumption makes it an excellent choice for battery-operated devices.

Whether used in industrial controls, medical equipment, automotive systems, or consumer electronics, the ON Semiconductor CAT25C32SI EEPROM provides a reliable and efficient solution for your non-volatile memory needs, ensuring data integrity and system stability.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess