EN
  • EN
  • DE

CAT28C16ALI20

Part No CAT28C16ALI20
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 16KBIT PARALLEL 24DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 16Kb (2K x 8) Parallel 200 ns 24-PDIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 24-DIP (0.600", 15.24mm)
Case / Package 24-PDIP
Family Name CAT28C16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number CAT28C16ALI-20, CAT28C16ALI-20-ND
Quantity per package 16
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914720-CAT28C16ALI20
Ultra Librarian 3D Model Ultra Librarian CAT28C16ALI20 CAD Model

Description

The CAT28C16ALI20 from ON Semiconductor is a high-speed 16-kilobit Parallel Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit, designed for a wide range of applications that require a non-volatile memory solution. This particular model is favored for its low-power consumption and reliable data retention, making it an ideal choice for use in microcontroller systems, computer BIOS, telecommunications, and other industrial and consumer electronic devices.

Key Features

  • Memory Size: 16Kb (2K x 8)
  • Access Time: 200 ns
  • Operating Voltage: 4.5V to 5.5V
  • Temperature Range: -40°C to +85°C
  • Package: 24-Lead PDIP, 300 mil
  • Interface: Parallel
  • Endurance: 1,000,000 Program/Erase Cycles
  • Data Retention: 10 years at 125°C

Performance and Reliability

The CAT28C16ALI20 EEPROM provides quick and efficient data access with an access time of just 200 nanoseconds. Its robust endurance of 1,000,000 program/erase cycles ensures a long operational lifespan, while a data retention period of 10 years at 125°C offers the reliability needed for critical applications. The device operates over a wide temperature range, making it suitable for challenging environmental conditions.

Applications

This EEPROM is versatile and can be used in a variety of applications, including:

  • Microcontroller-based systems
  • Computer BIOS memory
  • Industrial control systems
  • Telecommunication devices
  • Automotive electronics
  • Medical instruments

Easy Integration

The CAT28C16ALI20 comes in a 24-pin dual in-line package (PDIP), which is widely accepted in the industry and ensures easy integration into existing designs. The parallel interface facilitates a straightforward connection to microcontrollers and other logic devices, simplifying the design and implementation process for engineers.

With its combination of performance, reliability, and ease of use, the CAT28C16ALI20 from ON Semiconductor is a solid choice for designers looking to incorporate a dependable non-volatile memory component into their systems.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess