EN
  • EN
  • DE

CAT28C64BH13-12T

Part No CAT28C64BH13-12T
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 64KBIT 120NS 28TSOP / EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin TSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Write Cycle Time - Word, Page 5ms
Access Time 120ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 28-TSSOP (0.465", 11.80mm Width)
Manufacturer Package 28-TSOP
Win Source Part Number 771169-CAT28C64BH13-12T
Popularity Medium
Supply and Demand Status Limited
Family Name CAT28C64B
Introduction Date June 13, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT28C64BH13-12T CAD Model

Description

ON Semiconductor CAT28C64BH13-12T EEPROM

Introducing the CAT28C64BH13-12T, a high-performance 64-Kilobit Parallel EEPROM memory component manufactured by ON Semiconductor. This device provides robust storage solutions for a variety of applications that require fast and reliable non-volatile memory. The CAT28C64BH13-12T is designed to deliver exceptional performance with a 120 ns access time, making it an ideal choice for systems that cannot tolerate significant delays in data retrieval.

The CAT28C64BH13-12T offers a substantial 8K x 8-bit memory array, allowing for ample storage space for your firmware, configuration parameters, or any other critical data that must be preserved across power cycles. This EEPROM is particularly well-suited for use in embedded systems, industrial controllers, telecommunications equipment, and any other application where long-term data retention is paramount.

One of the key features of the CAT28C64BH13-12T is its parallel interface, which ensures a straightforward connection to microcontrollers and other digital systems for easy integration into your design. The device operates over a wide voltage range of 4.5V to 5.5V, providing flexibility in various power supply scenarios and ensuring compatibility with both legacy and modern system architectures.

Reliability is a hallmark of the CAT28C64BH13-12T, with ON Semiconductor's commitment to quality reflected in the device's endurance of 100,000 program/erase cycles and data retention of 100 years. These specifications guarantee that your data will be safe and sound for the lifetime of your product.

Furthermore, the CAT28C64BH13-12T is packaged in a 28-pin, 300-mil DIP (Dual In-line Package), which is widely used and recognized in the industry for its ease of handling and soldering. This makes the device a breeze to work with, whether you are assembling prototypes by hand or setting up for mass production.

In summary, the CAT28C64BH13-12T from ON Semiconductor is a reliable, fast, and easy-to-use EEPROM that offers substantial non-volatile storage for a wide range of applications. With its robust endurance, long data retention, and convenient packaging, it stands out as an excellent choice for designers looking to incorporate stable memory solutions into their electronic systems.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess