EN
  • EN
  • DE

CAT28F010H-12T

Part No CAT28F010H-12T
Manufacturer ON Semiconductor
Catalog Memory
Description IC FLASH 1MBIT PARALLEL 32TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 120ns
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number CAT28F010
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 576334-CAT28F010H-12T
Ultra Librarian 3D Model Ultra Librarian CAT28F010H-12T CAD Model

Description

ON Semiconductor CAT28F010H-12T Flash Memory

The CAT28F010H-12T is a high-performance, 1 Megabit Flash memory component produced by ON Semiconductor. This device offers a reliable and flexible storage solution for a wide range of applications, including embedded systems, automotive electronics, telecommunications, and industrial control systems. With its advanced design and manufacturing, the CAT28F010H-12T provides a combination of speed, durability, and ease-of-use that is essential for modern electronic devices.

Key Features

  • High Density Storage: The CAT28F010H-12T offers a substantial 1 Megabit (128K x 8) of non-volatile memory, allowing for ample storage of code or data.
  • Fast Access Time: This device boasts a fast access time of 120 ns, facilitating quick read operations which is critical for high-speed applications.
  • Extended Temperature Range: It operates reliably across an extended temperature range, making it suitable for use in harsh environments.
  • Low Power Consumption: The Flash memory is designed for low power consumption, with a typical standby current of only 10 µA, contributing to energy-efficient designs.
  • Programming Versatility: It features page and sector erase capabilities, allowing for flexible programming and easy updates.
  • Endurance: ON Semiconductor guarantees a minimum of 10,000 program/erase cycles, ensuring a long operational lifespan for the device.
  • Compatibility: The memory is packaged in a 32-pin TSOP, making it compatible with standard sockets and easy to integrate into existing designs.

Applications

The CAT28F010H-12T is well-suited for a variety of applications that require robust and reliable memory storage. It is particularly useful in scenarios where frequent updates to the stored data are necessary, such as in boot memory for computers and other digital devices, configuration storage for networking hardware, and firmware storage for consumer electronics.

With its combination of high-speed performance, durability, and low power consumption, the CAT28F010H-12T from ON Semiconductor is an excellent choice for designers and engineers looking to incorporate reliable Flash memory into their electronic products.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess