EN
  • EN
  • DE

SST39VF800A-90-4C-EKE

Part No SST39VF800A-90-4C-EKE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193605-SST39VF800A-90-4C-EKE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39VF800A-90-4C-EKE CAD Model

Description

Microchip Technology's SST39VF800A-90-4C-EKE Flash Memory

The SST39VF800A-90-4C-EKE is a high-performance CMOS Multi-Purpose Flash (MPF) memory device from the reputable manufacturer, Microchip Technology. This flash memory chip is part of the SST39VF family and is designed to offer a reliable storage solution for a wide range of applications. With its 8-Megabit capacity, it is well-suited for use in embedded systems, telecommunications, digital consumer electronics, and other microcontroller-based applications that require high-speed data storage and retrieval.

Key Features:

  • Memory Capacity: The device offers an 8-Megabit (1M x 8-bit) memory array, providing ample space for firmware storage, boot code, or data logging.
  • Performance: It boasts a fast read access time of 90ns, enabling quick data retrieval, which is crucial for performance-critical applications.
  • Operating Voltage: The SST39VF800A operates at a voltage range of 2.7V to 3.6V, making it compatible with low-power circuits and extending battery life in portable devices.
  • Endurance: This device supports a minimum of 100,000 erase and program cycles, ensuring a long operational lifespan.
  • Data Retention: It offers a data retention period of at least 20 years, providing reliable long-term data storage.
  • Programming: The chip features sector-erase and block-erase capabilities, allowing for flexible data management and memory updating without the need to erase the entire memory.
  • Package: The SST39VF800A-90-4C-EKE comes in a 48-pin TSOP (Thin Small Outline Package) which is suitable for compact PCB layouts.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring stability and performance under extreme conditions.

Microchip Technology's SST39VF800A-90-4C-EKE is designed for easy integration into a variety of systems, with its standardized pinout and industry-standard package. The device's support for SuperFlash technology, which provides fixed erase and write times, makes it an excellent choice for applications that cannot tolerate significant write time variations. Overall, the SST39VF800A-90-4C-EKE is a robust, reliable, and versatile flash memory solution that meets the demands of modern electronic designs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $0.8778
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663
ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.9794
Toshiba Semiconductor and Storage
Lowest to $32.6415
GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $0.8125

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess