EN
  • EN
  • DE

CAT28LV64GI-25T

Part No CAT28LV64GI-25T
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 64KBIT 250NS 32PLCC / EEPROM Parallel 64K-bit 8K x 8 3.3V 32-Pin PLCC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Write Cycle Time - Word, Page 5ms
Access Time 250ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC (11.43x13.97)
Win Source Part Number 771180-CAT28LV64GI-25T
Popularity Medium
Supply and Demand Status Limited
Family Name CAT28LV64
Introduction Date May 11, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT28LV64GI-25T CAD Model

Description

ON Semiconductor CAT28LV64GI-25T EEPROM

The CAT28LV64GI-25T is a high-performance, 64-Kilobit parallel EEPROM manufactured by ON Semiconductor, renowned for its reliability and ease of use. This non-volatile memory component is an ideal solution for a wide range of applications that require data storage which must be preserved during power loss.

Featuring a 64K (8K x 8) bit configuration, this EEPROM offers ample storage space for firmware, configuration parameters, and data logging. The device operates over a wide voltage range of 4.5V to 5.5V, making it versatile for various circuit designs and ensuring compatibility with both 5V legacy systems and newer, lower-power applications.

One of the key features of the CAT28LV64GI-25T is its fast read access time of 250 nanoseconds, which allows for quick data retrieval, enhancing overall system performance. This speed is particularly beneficial in applications where time-critical operations are essential.

Designed with endurance and data retention in mind, the CAT28LV64GI-25T guarantees a minimum of 100,000 program/erase cycles and a data retention period of at least 100 years. This robustness ensures that the device can be used in systems that require frequent data updates without compromising the integrity and longevity of the stored information.

The EEPROM also features an automatic write timing with an internal write control timer, simplifying the write operation process. The hardware and software data protection schemes incorporated into the CAT28LV64GI-25T prevent inadvertent writes, providing additional security for critical data.

For ease of integration, the CAT28LV64GI-25T comes in a 28-pin DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package, which is compatible with standard sockets and allows for straightforward PCB layout designs. Its JEDEC standard pinouts facilitate drop-in replacement for many similar EEPROM devices, offering designers a quick upgrade path with minimal redesign effort.

In summary, the CAT28LV64GI-25T from ON Semiconductor is a reliable and efficient memory solution for applications that demand high-speed data access, robust endurance, and secure data retention, all within a flexible and easy-to-integrate package.

You May Also Be Interested in

Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess