EN
  • EN
  • DE

CAT3200HU2-GT3

Part No CAT3200HU2-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP ADJ/5V 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 2.2V
Maximum Input Voltage 4.5V
Nominal Output Voltage (Min/Fixed) 2.7V (5V)
Maximum Output Voltage 6V
Output Current 100mA
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-uDFN (2x2)
Win Source Part Number 1027708-CAT3200HU2-GT3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT3200HU2-GT3 CAD Model

Description

The CAT3200HU2-GT3 is a high-performance, charge pump DC-DC converter from ON Semiconductor that delivers a regulated output voltage. This advanced power management integrated circuit (IC) is designed to efficiently step up input voltages to a higher, regulated output voltage, making it an ideal solution for battery-powered devices and applications requiring voltage multiplication.

Key Features

  • Output Voltage: The device provides a fixed 3.3V or 5V output, which is selectable via an external control pin, catering to a variety of design needs.
  • High Efficiency: With its charge pump technology, the CAT3200HU2-GT3 achieves a conversion efficiency of up to 90%, ensuring minimal power loss and extended battery life in portable applications.
  • Low Noise Operation: The IC has been engineered to operate with low output voltage ripple and minimal electromagnetic interference (EMI), making it suitable for sensitive RF and analog circuits.
  • Small Package: Housed in a compact 6-Lead TSOT-23 package, the CAT3200HU2-GT3 minimizes the footprint on the PCB, allowing for use in space-constrained applications.
  • Thermal Shutdown: To ensure reliability, the device includes thermal shutdown protection that safeguards the IC from overheating and potential damage.
  • Low Power Shutdown: The IC also features a shutdown mode that reduces the quiescent current to less than 1µA, further conserving battery life when the device is not active.

Applications

The CAT3200HU2-GT3 is suitable for a wide range of applications, including:

  • Portable Electronics
  • Handheld Devices
  • White LED Drivers
  • Wireless Headsets
  • Bluetooth Accessories

Summary

The ON Semiconductor CAT3200HU2-GT3 is a versatile and efficient charge pump DC-DC converter that offers a regulated output, high efficiency, low noise operation, and a compact form factor. With its advanced features such as selectable output voltage, thermal shutdown, and low power shutdown mode, it is an excellent choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1538 $53.9994
30+ $3.4083 $102.2490
46+ $3.3018 $151.8828
63+ $3.1953 $201.3039
81+ $3.0888 $250.1928
109+ $2.7692 $301.8428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess