EN
  • EN
  • DE

RT9167A-50PB

Part No RT9167A-50PB
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Low-Noise, Fixed Output Voltage,300mA/500mA LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184612-RT9167A-50PB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9167A-50PB CAD Model

Description

The RT9167A-50PB is a low-dropout (LDO) voltage regulator from Richtek USA Inc., designed to provide a stable and accurate 5.0V output voltage. It is suitable for a wide range of applications that require a regulated power supply.

Applications:

  • Post Regulators for Switching Power Supplies: Provides a clean and stable 5V supply after a switching regulator.
  • Microprocessor and Logic Power Supplies: Used to power digital circuits and microcontrollers.
  • Battery-Powered Equipment: Increases battery life by efficiently regulating voltage.
  • Instrumentation: Powers sensitive measurement and control equipment, ensuring accuracy.
  • Wireless Devices: Supplies power to RF and baseband sections, enhancing stability.

Features:

  • Low Dropout Voltage: Allows efficient operation even with a small difference between input and output voltages.
  • High Output Accuracy: Provides a precise 5.0V output voltage.
  • Over-Current Protection: Protects the regulator and the connected load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents damage to the regulator caused by overheating.
  • Short-Circuit Protection: Shuts down the output when a short circuit is detected.
  • Low Quiescent Current: Minimizes power consumption in standby or light load conditions.
  • Enable/Disable Control: Allows the regulator to be turned on or off remotely.
  • Stable with Ceramic Output Capacitors: Ensures stable operation with low-ESR ceramic capacitors.

Benefits:

  • Improved System Stability: Provides a stable and accurate voltage supply, improving system performance.
  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable devices.
  • Robust Protection: Built-in protection features safeguard the regulator and connected devices.
  • Simplified Design: Stable operation with ceramic capacitors simplifies circuit design.
  • Compact Solution: The small package allows for use in space-constrained applications.

Additional Details:

The RT9167A-50PB is commonly available in a SOT-23-5 package, suitable for surface mount assembly. The input voltage range generally spans from 2.5V to 5.5V. Always refer to the official Richtek datasheet for the most accurate and up-to-date specifications, including dropout voltage characteristics at different load currents, thermal performance data, and recommended external component values. The enable pin can be used for remote on/off control. The over-current and thermal shutdown protections will disable the output in the event of a fault, protecting the regulator and downstream circuits. This LDO regulator offers a reliable and efficient solution for providing a stable 5V supply in various electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess