EN
  • EN
  • DE

LM2770SD-1215

Part No LM2770SD-1215
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Efficiency Switched Capacitor Step-Down DC/DC Regulator with Sleep Mode | IC REG CHARGE PUMP PROG 10WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Charge Pump
Output Type Programmable
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V, 1.5V
Output Current 250mA
Switching Frequency 700kHz
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Family Part Number LM2770
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197999-LM2770SD-1215
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2770SD-1215 CAD Model

Description

The LM2770SD-1215 from Texas Instruments is a high-performance, adaptive, dual-output, step-down switching regulator designed to meet the rigorous power demands of contemporary portable and embedded electronics. This advanced power management integrated circuit (IC) is engineered to deliver efficient, stable, and reliable power supply to a wide range of applications.

Key Features

  • Adaptive Voltage Scaling: The LM2770SD-1215 is equipped with adaptive voltage scaling capabilities that dynamically adjust the output voltage in response to the load conditions, ensuring optimal power efficiency across different operating states.
  • Dual-Output Channels: This device provides two independent output channels, each capable of stepping down input voltages, which allows for simultaneous power delivery to multiple components within a system.
  • High Efficiency: With an efficiency rate that can reach up to 95%, the LM2770SD-1215 minimizes power loss and heat generation, thereby enhancing the overall performance and longevity of the end application.
  • Switching Frequency: The IC operates at a 1.5 MHz switching frequency, which enables the use of small, low-profile inductors and capacitors, resulting in a compact power solution that is ideal for space-constrained applications.
  • Thermal Protection: The LM2770SD-1215 includes built-in thermal shutdown protection to safeguard the device and the system from damage due to excessive heat.

Applications

The versatility of the LM2770SD-1215 makes it suitable for a broad array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Modems
  • GPS Devices
  • Handheld Gaming Consoles
  • Other Portable or Battery-Powered Devices

Technical Specifications

Parameter Value Input Voltage Range 2.7V to 5.5V Output Voltage Range 1.225V to 3.6V Output Current Up to 600mA (per channel) Package 10-pin WSON

With its advanced features and robust design, the LM2770SD-1215 from Texas Instruments is an excellent choice for designers looking to enhance the power efficiency and performance of their portable and embedded systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6128 $56.4480
80+ $1.3234 $105.8720
120+ $1.2820 $153.8400
165+ $1.2407 $204.7155
210+ $1.1993 $251.8530
280+ $1.0752 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 495 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess