EN
  • EN
  • DE

CAT3200TDI-GT3

Part No CAT3200TDI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Charge Pump STPUP 5V 100mA 6-Pin TSOT-23 T/R / IC REG SWITCHD CAP ADJ TSOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 4.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 100mA
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 050018-CAT3200TDI-GT3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Portable Devices
Family Name CAT3200
Introduction Date July 24, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CAT3200TDI-GT3 CAD Model

Description

ON Semiconductor CAT3200TDI-GT3 - A High-Efficiency Step-Up DC/DC Converter

The CAT3200TDI-GT3 from ON Semiconductor is a versatile and efficient DC/DC step-up converter designed for applications requiring a regulated higher voltage from a lower voltage source. This high-performance chip is ideal for battery-powered devices, as well as for applications in the industrial, medical, and consumer electronics sectors.

With an input voltage range of 0.9V to 5.5V, the CAT3200TDI-GT3 is capable of stepping up to an adjustable output voltage that can go up to 5.5V. This makes it a perfect choice for devices that operate on a single-cell lithium-ion battery or multiple alkaline/NiCad/NiMH cells, providing a stable power supply even as the battery voltage fluctuates.

The efficiency of the CAT3200TDI-GT3 is one of its standout features, offering up to 90% efficiency depending on the input and output conditions. This high efficiency is achieved through a fixed-frequency PWM control scheme that minimizes losses. Furthermore, the device includes a low-power shutdown mode, significantly reducing the quiescent current and extending battery life when the device is not active.

Safety and reliability are paramount for ON Semiconductor, and the CAT3200TDI-GT3 incorporates several protective features. It has built-in thermal shutdown and current limit protections to safeguard the device and the end application from potential damage due to excessive heat or current.

The packaging of the CAT3200TDI-GT3 is also designed with the end-user in mind. It comes in a compact, 5-lead TSOT-23 package, which is not only space-saving but also easy to integrate into a variety of PCB layouts.

In summary, the CAT3200TDI-GT3 is a high-quality, efficient, and reliable solution for boosting voltages in a wide range of electronic applications. Its compact size, high efficiency, and protective features make it an excellent choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2794 $150.4404
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,315 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess