EN
  • EN
  • DE

AP34063N8L-U

Part No AP34063N8L-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3V to 40V Non-Inv/Inv/Step Up/Step Down Single-Out 8-Pin PDIP / IC REG BCK BST INV ADJ 1.6A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 40V (Switch)
Output Current 1.6A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 105°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 078385-AP34063N8L-U
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 900
Family Name AP34063N8L-U
Introduction Date June 09, 2003
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP34063N8L-U CAD Model

Description

Diodes Incorporated AP34063N8L-U Overview

The AP34063N8L-U is a versatile DC-DC converter integrated circuit (IC) designed and manufactured by Diodes Incorporated. This IC is highly regarded for its reliability and efficiency, making it an ideal choice for a wide range of power conversion applications. The AP34063N8L-U is capable of step-up, step-down, and voltage-inverting configurations with a minimum number of external components.

Key Features

  • Adjustable Output Voltage: The AP34063N8L-U allows for a flexible output voltage that can be set to the desired level using external resistors.
  • Wide Input Voltage Range: It operates on an input voltage range from 3.0V to 40V, accommodating various power sources and ensuring compatibility with both low and high voltage applications.
  • High Switching Frequency: With a maximum switching frequency of 100kHz, the AP34063N8L-U provides a good balance between efficiency and component size, allowing for smaller inductors and capacitors.
  • Current Limiting: The built-in current limiting feature protects the IC from overcurrent conditions, enhancing the overall durability and lifespan of the device.
  • Output Switch Current: The device offers a 1.5A output switch current, which is suitable for a range of medium-power applications.

Applications

The AP34063N8L-U is a highly adaptable component that can be used in various electronic devices and systems. Some common applications include:

  • Power supplies for portable devices
  • Battery chargers
  • DC-DC converters for personal computers
  • LED drivers
  • Voltage regulation modules

Package and Quality

The AP34063N8L-U comes in a compact 8-pin SOP package, which is suitable for space-constrained applications. Diodes Incorporated ensures that each IC meets stringent quality standards, providing reliable and consistent performance across the product's lifespan.

In summary, the AP34063N8L-U from Diodes Incorporated is a flexible and efficient solution for a variety of DC-DC conversion needs. With its robust feature set and wide range of applications, it stands as a top choice for designers looking to implement a reliable power management solution in their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,900 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess