EN
  • EN
  • DE

CAT34WC02P

Part No CAT34WC02P
Manufacturer ON Semiconductor
Catalog Memory
Description IC Reg Linear 5V 100MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 3.5 µs
Mounting SMD (SMT)
Case / Package PDIP
Interface I2C
Max Frequency 100 kHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 6 V
Memory Size 256 B
Min Operating Temperature 0 °C
Min Supply Voltage 2.5 V
RoHS Non-Compliant
Win Source Part Number 1051191-CAT34WC02P
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT34WC02P CAD Model

Description

ON Semiconductor CAT34WC02P EEPROM

The CAT34WC02P is a high-quality, robust serial EEPROM product from ON Semiconductor, renowned for its reliability and ease of use. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device provides 2-Kb of memory storage and utilizes the standard I²C interface for simple integration into a wide array of electronic systems. It is an ideal choice for applications requiring data storage that can be updated after the manufacturing process.

Key Features

  • Memory Size: The CAT34WC02P offers a storage capacity of 2 Kilobits, organized as 256 x 8 bits, which is sufficient for storing configuration settings, calibration data, or small application logs.
  • Write Protection: This device includes hardware write protection features. A write protect (WP) pin is available to lock the entire memory, preventing unintended alterations and ensuring data integrity.
  • Low Power Consumption: Designed for low-power applications, the CAT34WC02P is optimized for minimal power draw, making it suitable for battery-operated devices and energy-conscious designs.
  • I²C Interface: The integrated I²C serial interface facilitates easy communication with microcontrollers and processors, supporting a bus speed of up to 1 MHz, which enables fast data transfers while maintaining a simple two-wire connection.
  • Operating Voltage Range: It operates across a wide voltage range of 2.5V to 5.5V, allowing for flexible usage in systems with varying power supplies.
  • Temperature Range: The CAT34WC02P is designed to perform reliably across an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The versatility of the CAT34WC02P makes it an excellent choice for various applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Smart Cards

With its compact surface-mount package, the CAT34WC02P from ON Semiconductor is a practical non-volatile memory solution that offers the reliability and performance required for modern electronic systems. Whether you're developing consumer gadgets or sophisticated industrial machinery, the CAT34WC02P provides the data storage capabilities you need to ensure seamless operation and user satisfaction.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess