EN
  • EN
  • DE

CAT4016HV6-GT2

Part No CAT4016HV6-GT2
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 80MA 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 5.5V
Current - Output / Channel 80mA
Frequency 25MHz
Dimming PWM
Applications Signage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number CAT4016
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576361-CAT4016HV6-GT2
Ultra Librarian 3D Model Ultra Librarian CAT4016HV6-GT2 CAD Model

Description

ON Semiconductor CAT4016HV6-GT2 Product Overview

The CAT4016HV6-GT2 from ON Semiconductor is a high-performance, 16-channel constant-current sink LED driver that is ideal for driving multiple LEDs with precise current control in applications such as LED signage, backlighting for LCD TVs, and automotive lighting. This integrated circuit is designed to enhance the visual impact of LED arrays while ensuring power efficiency and a longer LED life span.

Key Features

  • Output Current Control: Each of the 16 channels can sink up to 120mA of current, with an external resistor used to set the maximum current for all channels, providing uniform brightness across the LED array.
  • High Voltage Capability: The device can handle a wide range of input voltages, making it suitable for various power supply configurations.
  • Thermal Shutdown Protection: To prevent damage from overheating, the CAT4016HV6-GT2 includes a thermal shutdown feature that automatically turns off the device if the internal temperature exceeds safe operating limits.
  • Low Power Consumption: Designed with energy efficiency in mind, this LED driver minimizes power waste, contributing to the overall reduction of system power requirements.
  • Flexible PWM Dimming: The inclusion of a PWM dimming interface allows for precise brightness control, enabling dynamic lighting effects and power savings.

Applications

The versatile nature of the CAT4016HV6-GT2 makes it suitable for a wide range of applications that require consistent and efficient LED driving. These include:

  • Large LED displays and billboards
  • Backlighting for LCD panels
  • Automotive interior and exterior lighting
  • General-purpose LED illumination

Technical Specifications

  • Package: TSSOP-24
  • Number of Channels: 16
  • Output Current per Channel: Up to 120mA
  • Input Voltage Range: 4.5V to 5.5V
  • Thermal Shutdown: Yes
  • Dimming Control: PWM Interface

The CAT4016HV6-GT2 LED driver by ON Semiconductor represents a reliable and efficient solution for controlling and driving LED arrays, providing designers with a flexible and robust component for their lighting needs.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to €0.3167
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to €0.1109
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to €0.3958
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to €0.0185
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to €0.0529
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to €0.3958
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to €0.1320
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to €0.3958
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to €0.6070

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ €1.3907 €48.6754
80+ €1.1411 €91.2910
125+ €1.1054 €138.1772
170+ €1.0698 €181.8640
220+ €1.0342 €227.5149
295+ €0.9272 €273.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess