EN
  • EN
  • DE

CAT4104VP2-GT3

Part No CAT4104VP2-GT3
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 175MA 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 25V
Channel Output Current 175mA
Dimming PWM
Applications Automotive, Backlight, Lighting
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TDFN (2x3)
Win Source Part Number 1027726-CAT4104VP2-GT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT4104VP2-GT3 CAD Model

Description

The CAT4104VP2-GT3 is a high-performance, constant-current LED driver from ON Semiconductor, a leading figure in the semiconductor industry. This device is designed to provide a precise current source for lighting applications, particularly those that require consistent illumination with high energy efficiency.

Key Features

  • Output Current Regulation: The CAT4104VP2-GT3 can drive up to four LED channels, each with up to 175 mA of regulated current, ensuring uniform brightness and color consistency across multiple LEDs.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 6V to 24V, making it versatile for use in various applications, from automotive to industrial lighting systems.
  • High Efficiency: With its integrated switch, the device achieves high efficiency, reducing heat generation and power loss, which is crucial for maintaining the longevity of both the LEDs and the driver itself.
  • Thermal Protection: The CAT4104VP2-GT3 comes with built-in thermal shutdown protection, safeguarding the device against overheating, which can be a common concern in high-power lighting systems.
  • Dimming Capability: It supports both PWM (Pulse Width Modulation) and analog dimming, allowing for flexible control over the brightness levels of the connected LEDs.

Applications

The CAT4104VP2-GT3 is ideal for a wide range of lighting applications, including:

  • Architectural lighting
  • Automotive interior and exterior lighting
  • Backlighting for LCD displays
  • General illumination
  • Signage and decorative LED lighting

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the CAT4104VP2-GT3 is no exception. It is designed to meet strict industry standards, ensuring a reliable performance over its lifespan. Whether for commercial, industrial, or automotive use, this LED driver provides a robust solution for managing high-brightness LEDs with precision and efficiency.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8375 $50.2500
150+ $0.6872 $103.0800
230+ $0.6657 $153.1110
315+ $0.6442 $202.9230
405+ $0.6228 $252.2340
540+ $0.5583 $301.4820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,825 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess