EN
  • EN
  • DE
  • IT

CAT5110TBI-10GT3

Part No CAT5110TBI-10GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 10K 32TAP SOT23-6 / Digital Potentiometer 10kOhm 32POS Volatile Linear 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 10k
Interface Up/Down (U/D, CS)
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 200 ppm/°C
Resistance - Wiper (Ohms) (Typ) 200
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 771186-CAT5110TBI-10GT3
Popularity Medium
Supply and Demand Status Limited
Family Name CAT5110
Introduction Date March 10, 2004
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CAT5110TBI-10GT3 CAD Model

Description

The CAT5110TBI-10GT3 from ON Semiconductor is a high-performance digital potentiometer designed to meet a wide range of application requirements. This digital potentiometer, also known as a digipot, offers a compact and precise solution for adjusting and controlling voltages in electronic circuits without the need for manual tuning.

Key Features

  • Resistance Value: The CAT5110TBI-10GT3 comes with a 10kΩ end-to-end resistance, providing a versatile range that is suitable for various applications.
  • Resolution: With a 64-tap design, it allows for fine-tuning, ensuring a high level of accuracy and control over your circuit's performance.
  • Interface: This device is equipped with a simple and intuitive 3-wire serial interface, making it easy to integrate into your system with minimal hassle.
  • Single Supply Voltage: It operates on a 2.5V to 6V supply voltage, accommodating a broad spectrum of electronics, from low-power devices to more robust systems.
  • Low Temperature Coefficient: The CAT5110TBI-10GT3 boasts a low temperature coefficient, ensuring stable performance over a wide temperature range.
  • Package: Housed in a compact 8-pin TSSOP package, it saves valuable board space while still offering robust functionality.

Applications

The ON Semiconductor CAT5110TBI-10GT3 is ideal for a variety of applications where precise voltage control is necessary. It is commonly used in:

  • Calibration and control systems
  • Consumer electronics
  • Portable devices and battery-operated equipment
  • Automotive electronics
  • Industrial automation

Reliability and Performance

ON Semiconductor is known for its commitment to quality and reliability, and the CAT5110TBI-10GT3 is no exception. It is designed to withstand the rigors of daily use in commercial and industrial environments, ensuring long-term reliability and consistent performance. This digital potentiometer is a testament to ON Semiconductor's dedication to providing innovative solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Lowest to $4.7459
Analog Devices Inc.
I2C-Compatible, 256-Position Digital Potentiometers | IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $3.0700
Analog Devices Inc.
IC DGTL POT DUAL 50K 10-MSOP / Digital Potentiometer 50kOhm 256POS Volatile Linear Automotive 10-Pin MSOP T/R
Lowest to $5.2039
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
IC DGTL POT UP/DN 10K TSOT23-8
Lowest to $2.2819
Analog Devices Inc.
IC POT DGTL 100K 256POS 10LFCSP
Need more? Email Us
Analog Devices Inc.
4-/6-Channel Digital Potentiometers
Lowest to $82.1053
Analog Devices Inc.
Digital Potentiometer 50kOhm 256POS Volatile Linear Automotive 8-Pin SOT-23 T/R / 256-Position SPI Compatible Digital Potentiometer
Lowest to $2.4717
Maxim Integrated
Digital Potentiometer 100/256POS 10KOhm/50KOhm Dual 16-Pin CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess