EN
  • EN
  • DE

CAT5114ZI-10-G

Part No CAT5114ZI-10-G
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description CAT5114 - 32-TAP DIGITALLY PROGR / Digital Potentiometer Ohm Circuit Taps Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 576392-CAT5114ZI-10-G
Ultra Librarian 3D Model Ultra Librarian CAT5114ZI-10-G CAD Model

Description

ON Semiconductor CAT5114ZI-10-G Digital Potentiometer

The CAT5114ZI-10-G is a highly precise digital potentiometer device from ON Semiconductor, designed to offer a reliable and flexible solution for various applications requiring adjustable resistance settings. This digital potentiometer, also known as a digipot, is a versatile component used in applications ranging from calibration and signal conditioning to power supply control.

Key Features

  • Resistance Value: The CAT5114ZI-10-G provides a total end-to-end resistance of 100 kΩ with an excellent tolerance, ensuring accurate settings for a wide range of applications.
  • Resolution: It features a 7-bit resolution, which translates to 128 resistive taps, allowing for fine adjustments to the resistance level.
  • Interface: The device uses a simple up/down interface for adjustment, making it straightforward to integrate and control within various systems.
  • Single Supply Operation: Operating from a 2.5V to 6V power supply, the CAT5114ZI-10-G is suitable for low-voltage applications and can be easily incorporated into battery-operated devices.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The component is offered in a Pb-free, RoHS-compliant, 8-lead TSSOP package, which is ideal for space-constrained applications.

Applications

The CAT5114ZI-10-G is suitable for a variety of applications, including:

  • Automated adjustments to compensate for system drift
  • Volume control in audio systems
  • Adjustable power supplies and voltage references
  • Feedback circuitry adjustments
  • Calibration of sensors and instrumentation

Conclusion

The CAT5114ZI-10-G digital potentiometer from ON Semiconductor is a robust and precise solution for designers looking to add adjustable resistance to their electronic circuits. With its fine resolution, broad temperature range, and simple control interface, this digipot is an excellent choice for a multitude of applications where reliability and precision are paramount.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9681 $62.7129
21+ $5.7173 $120.0633
32+ $5.5394 $177.2608
44+ $5.3604 $235.8576
56+ $5.1813 $290.1528
75+ $4.6454 $348.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess